Epson logo

Epson WorkForce Enterprise WF-M20590D4TW Inkjet A3+ 600 x 2400 DPI Wi-Fi

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147132
Info modified on:
07 Jun 2022, 22:21:50
Short summary description Epson WorkForce Enterprise WF-M20590D4TW Inkjet A3+ 600 x 2400 DPI Wi-Fi:

Epson WorkForce Enterprise WF-M20590D4TW, Inkjet, Mono printing, 600 x 2400 DPI, A3+, Direct printing, White

Long summary description Epson WorkForce Enterprise WF-M20590D4TW Inkjet A3+ 600 x 2400 DPI Wi-Fi:

Epson WorkForce Enterprise WF-M20590D4TW. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 600 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product color: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.