location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Service Fluid Container

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Service Fluid Container
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1B44A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781994091 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 355189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:43:12
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year limited hardware warranty; For more info please visit us at http://support.hp.com
Long product name HP PageWide Service Fluid Container :
The short editorial description of HP PageWide Service Fluid Container

PageWide Service Fluid Container
More>>>
HP PageWide Service Fluid Container:
The official marketing text of HP PageWide Service Fluid Container as supplied by the manufacturer

Short summary description HP PageWide Service Fluid Container:
This short summary of the HP PageWide Service Fluid Container data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Service Fluid Container, 150000 pages, HP, HP PageWide Managed P75050dn, P77740dn, MFP P77750zs, MFP P77750z, MFP P77760z, Business, Enterprise, Home, 11.2" (285 mm), 15.6" (396 mm)

Long summary description HP PageWide Service Fluid Container:
This is an auto-generated long summary of HP PageWide Service Fluid Container based on the first three specs of the first five spec groups.

HP PageWide Service Fluid Container. Page yield: 150000 pages, Brand compatibility: HP, Compatibility: HP PageWide Managed P75050dn, P77740dn, MFP P77750zs, MFP P77750z, MFP P77760z. Width: 11.2" (285 mm), Depth: 15.6" (396 mm), Height: 5.08" (129 mm). Package width: 20.4" (517.5 mm), Package depth: 14.3" (363.5 mm), Package height: 8.87" (225.4 mm). Quantity per pallet: 50 pc(s), Pallet weight: 6.25 oz (177.2 g)

Features
Page yield
150000 pages
Brand compatibility
HP
Compatibility
HP PageWide Managed P75050dn, P77740dn, MFP P77750zs, MFP P77750z, MFP P77760z
HP segment
Business, Enterprise, Home
Weight & dimensions
Width
11.2" (285 mm)
Depth
15.6" (396 mm)
Height
5.08" (129 mm)
Weight
5.11 lbs (2.32 kg)
Packaging data
Package width
20.4" (517.5 mm)
Package depth
14.3" (363.5 mm)
Package height
8.87" (225.4 mm)
Packaging data
Package weight
6.88 lbs (3.12 kg)
Technical details
Pallet dimensions (W x D x H) (imperial)
42 x 40 x 80.71"
Pallet dimensions (W x D x H)
48 x 40 x 80.7" (1219.2 x 1016 x 2050 mm)
Pallet weight (imperial)
390.65 lbs
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
5 pc(s)
Logistics data
Quantity per pallet
50 pc(s)
Harmonized System (HS) code
84439990
Pallet weight
6.25 oz (177.2 g)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)