location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Color MFP 779dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Color
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Color MFP 779dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4PZ45A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015193178 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2023 00:25:30
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Mar 2023
Product end of life date
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Color MFP 779dn
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Colour printing is within every business’ budget with HP PageWide Technology. It delivers the lowest cost per colour page[1] for professional-quality results you expect from HP – an exceptional value you can rely on.
  • - Annoying interruptions and complex maintenance can slow down printing and, ultimately, the pace of business. Avoid pauses in productivity with an HP PageWide MFP designed for maximum uptime – so you can count on reliable results day in and day out.
  • - HP Print Security isn’t just about securing your printers. It’s about helping to secure your network with real-time threat detection, automated monitoring, and software validation – designed to detect and stop an attack as it happens.
  • - Saving resources is better for the planet and every business’ bottom line. Help keep costs low with the most efficient MFP in its class;[3] HP PageWide Technology uses less energy than any laser competitor[3] while delivering high performance.
Guarantee: One-year, on-site warranty, service and support; one-year technical phone support, chat, and e-mail
Long product name HP PageWide Color MFP 779dn :
The short editorial description of HP PageWide Color MFP 779dn

HP PageWide Color MFP 779dn
More>>>
HP PageWide Color MFP 779dn:
The official marketing text of HP PageWide Color MFP 779dn as supplied by the manufacturer

Business moves fast, and slowing down means falling behind. It’s why HP built the next generation of HP PageWide MFPs—to power productivity with a smart, efficient design that delivers the lowest color cost,[1] maximum uptime, and strong security.
Breakthrough value—the lowest cost per color page[1]
General Office mode for faster, lower-cost prints[3]
Best-in-class energy efficiency[2]
Fewer parts, less maintenance[4]
Up to 50% faster than competitors—as fast as 65 ppm[5]
Print Microsoft® Word and PowerPoint® from USB[6]
Range of accessories to easily customize
Built-in security features
PIN/Pull printing to help secure data
HP JetAdvantage Security Manager[7]
Instant threat notification

Short summary description HP PageWide Color MFP 779dn:
This short summary of the HP PageWide Color MFP 779dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Color MFP 779dn, Inkjet, Color printing, 2400 x 1200 DPI, Color copying, A3, Black, White

Long summary description HP PageWide Color MFP 779dn:
This is an auto-generated long summary of HP PageWide Color MFP 779dn based on the first three specs of the first five spec groups.

HP PageWide Color MFP 779dn. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 45 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A3. Product color: Black, White

The lowest cost for colour[1]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]
Print even faster – and save even more per page – by setting this printer to General Office mode.[2]
Help keep energy costs down with the most efficient MFP in its class.[3]

Minimal interruptions. Maximum uptime.

Minimise interruptions with an HP PageWide MFP designed for the least maintenance in its class.[4]
Print speeds up to 50% faster than competitors – as fast as 65 ppm in colour and black-and-white.[5]
Print Microsoft® Word and PowerPoint® files with a USB port that quickly recognises, formats, and prints.[6]
Equip this HP PageWide MFP with a variety of accessories to meet the needs of your office.

Strong security designed to detect and stop attacks

A suite of embedded security features help protect this MFP from being an entry point for attacks.
Help ensure the security of confidential information. Enter a PIN at the device to retrieve your print job.
Easily set configuration policies and automatically validate settings for every HP printer in your fleet.[7]
Thwart potential attacks and take immediate action with instant notification of security issues.

Designed with the environment in mind

Conserve resources with HP PageWide – designed to use less energy than any laser MFP in its class.[3]
This MFP meets rigorous standards for ISO class 5 cleanrooms – perfect for sensitive environments.
Help reduce your impact. Count on easy cartridge recycling at no charge through HP Planet Partners.[8]
Keep noise to a minimum with an MFP designed to be quiet. Place it near people without disrupting work.

Printing
Duplex printing mode
Auto/Manual
Resolution color
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Print speed (color, normal quality, A4/US Letter)
45 ppm
Print speed (black, draft quality, A4/US Letter)
65 ppm
Print speed (color, draft quality, A4/US Letter)
65 ppm
Print speed (black, normal quality, A3)
22 ppm
Print speed (color, normal quality, A3)
22 ppm
Print speed (ISO/IEC 24734) black
45 ppm
Print speed (ISO/IEC 24734) colour
45 ppm
Duplex print speed (black, normal quality, A4/US Letter)
31 ppm
Duplex print speed (color, normal quality, A4/US Letter)
31 ppm
N-in-1 print function
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
45 cpm
Copy speed (color, normal quality, A4)
45 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
11 x 17" (280 x 432 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Network folder, USB, Software, PC
Image formats supported
BMP, TIFF, JPG, TIF, JPEG, PNG
Document formats supported
PDF, TXT, RTF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2.1
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
300 x 300 DPI
Fax transmission speed
5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
2500 - 20000 pages per month
Maximum duty cycle *
100000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PCL XL, PostScript 3, PJL, PCLm, PDF, JPEG
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
Netherlands
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
4650 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Photo paper, Letterhead, Heavy paper, Card stock, Rough paper, Labels, Glossy paper, Plain paper, Matte paper, Thick paper, Recycled paper, Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Legal, Oficio, Letter, 16K, Executive, Statement, Index card, Hagaki card
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, 10, C5, 9, DL, Monarch, C6
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
11x17, 4x6"
Custom media width
3.9 - 12" (99.1 - 304.8 mm)
Custom media length
5 - 18" (127 - 457.2 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, FIPS 140, EAP-TLS, SNMPv3, HTTPS, SSL/TLS, IPSec
Mobile printing technologies
HP ePrint, Google Cloud Print, Apple AirPrint
Performance
Maximum internal memory
3584 MB
Memory slots
1
Internal storage capacity
16 GB
Internal memory *
2816 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (scanning)
52 dB
Sound power level (printing)
6.7 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8"
Display resolution
1024 x 768 pixels
Color display
Yes
Power
Power consumption (max)
525 W
Power consumption (PowerSave)
0.2 W
Power consumption (printing)
525 W
Power consumption (copying)
475 W
Power consumption (ready)
30 W
Power consumption (sleep)
1.22 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.486 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Web Jetadmin
Yes
HP Management tools
HP JetAdvantage Security Manager; HP SNMP Proxy Agent
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
23.8" (604 mm)
Depth
25.7" (652 mm)
Height
30.4" (772 mm)
Weight
146.8 lbs (66.6 kg)
Packaging data
Package width
31.1" (790 mm)
Package depth
29.9" (760 mm)
Package height
37" (941 mm)
Package weight
198.6 lbs (90.1 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
8000 pages
Included cartridge capacity (CMY)
10000 pages
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Pallet weight
3.18 oz (90.1 g)
Number of layers per pallet
1 pc(s)
Quantity per pallet
1 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Pallet dimensions (W x D x H)
31.1 x 29.9 x 37" (790 x 760 x 941 mm)
Documentation CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:18:22
Uk has collected 1 expert review for HP PageWide Color MFP 779dn Inkjet A3 2400 x 1200 DPI 45 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Singapore 1 distributor(s)
Disclaimer HP PageWide Color MFP 779dn:
Disclaimer

[1] Lowest cost per colour page claim applies to devices that are not sold under contract: Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€7,049) and colour ink/laser single function printers (€1,410-€2,819) as of January/February 2017; market share as reported by IDC as of Q4 2016. Cost per page (CPP) reported by gap intelligence Pricing & Promotions Report January/February 2017; comparisons for devices/supplies not sold under contract are based on published specifications of the manufacturers’ highest-capacity cartridges, inclusive of long life consumables and page yield. Average HP yield based on ISO/IEC 24711 and continuous printing in default mode. Actual yield varies based on content of printed pages and other factors. For more information, see hp.com/go/learnaboutsupplies and hp.com/go/PageWideClaims.
[2] Comparison based on printing in Professional mode.
[3] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class A3 colour laser printers and MFPs with published speeds of 20 to 80 ppm, excluding other HP PageWide products. Subject to device settings. Actual results may vary.
[4] Fewer service parts claim based on HP analysis of leading in-class A3 colour laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at hp.com/go/pagewideclaims.
[5] Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€10,199), and colour ink/laser single function printers (€1,410-€4,099) as of April 2018 excluding other HP PageWide products; competitive set based on market share data as reported by IDC as of Q4 2017, MSRP data provided by gap intelligence and/or Buyers Lab. HP PageWide speeds based on General Office mode and exclude first page. Learn more at hp.com/go/printerspeeds.
[6] Feature works with Microsoft® Word and PowerPoint® 2003 and later. Only Latin language fonts are supported.
[7] Requires separate purchase. For details, see hp.com/go/securitymanager.
[8] Program availability varies. For more information, visit hp.com/recycle.