location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 220V Fuser Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 220V Fuser Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1B92A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899076095 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 446893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:03:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet 220V Fuser Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get the consistent print quality you expect from your HP LaserJet with the easily installed 220-volt fuser.
  • - Help avoid paper misfeeds when you refresh your HP LaserJet pick rollers.
  • - Maintain system uptime and user productivity with this easy to install Maintenance Kit.
Guarantee: 90 Day HP Dealer Exchange; Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet 220V Fuser Kit :
The short editorial description of HP LaserJet 220V Fuser Kit

LaserJet 220V Fuser Kit
More>>>
HP LaserJet 220V Fuser Kit:
The official marketing text of HP LaserJet 220V Fuser Kit as supplied by the manufacturer

Medium or large businesses who want consistent print quality, reliability and uptime.

HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Short summary description HP LaserJet 220V Fuser Kit:
This short summary of the HP LaserJet 220V Fuser Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 220V Fuser Kit, Maintenance kit, Laser, Japan, P1B92A, HP, HP Color LaserJet Enterprise M652n J7Z98A, M652dn J7Z99A, M653dn J8A04A, M653x J8A05A, M653dh...

Long summary description HP LaserJet 220V Fuser Kit:
This is an auto-generated long summary of HP LaserJet 220V Fuser Kit based on the first three specs of the first five spec groups.

HP LaserJet 220V Fuser Kit. Product type: Maintenance kit, Print technology: Laser, Country of origin: Japan. Width: 17.1" (435 mm), Depth: 2.76" (70 mm), Height: 8.46" (215 mm). Package weight: 5.73 lbs (2.6 kg), Package width: 19.6" (498 mm), Package depth: 7.8" (198 mm). Quantity per pallet: 72 pc(s), Number of layers per pallet: 8 pc(s), Number of cartons per pallet layer: 12 pc(s). Pallet dimensions (W x D x H): 47.2 x 39.4 x 95.4" (1200 x 1000 x 2422 mm)

Features
Product type *
Maintenance kit
Print technology
Laser
Country of origin
Japan
OEM code
P1B92A
Brand compatibility
HP
Compatibility
HP Color LaserJet Enterprise M652n J7Z98A, M652dn J7Z99A, M653dn J8A04A, M653x J8A05A, M653dh J8A06A, MFP M681dh J8A10A, MFP M681f J8A11A, Flow MFP M681f J8A12A, Flow MFP M681z J8A13A, Flow MFP M682z J8A17A / HP Color LaserJet Managed E65050dn L3U55A, E65060dn L3U56A, MFP E67550dh L3U66A, Flow MFP E67560z L3U70A, E65150dn 3GY03A, E65160dn 3GY04A, MFP E67650dh 3GY31A, Flow MFP E67660z 3GY32A
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
35 - 85%
Weight & dimensions
Width
17.1" (435 mm)
Depth
2.76" (70 mm)
Height
8.46" (215 mm)
Weight
4.17 lbs (1.89 kg)
Packaging data
Package weight
5.73 lbs (2.6 kg)
Package width
19.6" (498 mm)
Package depth
7.8" (198 mm)
Package height
11.2" (284 mm)
Logistics data
Quantity per pallet
72 pc(s)
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
12 pc(s)
Harmonized System (HS) code
84439990
Pallet width
47.2" (120 cm)
Pallet length
39.4" (100 cm)
Pallet height
95.3" (2.42 m)
Pallet weight
9.12 oz (258.6 g)
Other features
Pallet dimensions (W x D x H)
47.2 x 39.4 x 95.4" (1200 x 1000 x 2422 mm)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)