location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Managed Flow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3GY17A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015237674 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:04:51
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Front-facing USB printing; Scan to email/PDF; Scan to PDF; Two-sided printing; Two-sided scanning; 150-sheet ADF
  • - Print, Copy, Scan and Optional Fax
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4G)
Long product name HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner :
The short editorial description of HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner

LaserJet Managed Flow MFP E62665z
More>>>
HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
The official marketing text of HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner as supplied by the manufacturer

The pinnacle of performance and security This HP LaserJet MFP with JetIntelligence combines exceptional performance and energy efficiency with professional-quality documents right when you need them—all while protecting your network from attacks with the industry’s deepest security.[1]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
This short summary of the HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
This is an auto-generated long summary of HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner based on the first three specs of the first five spec groups.

HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Run-time intrusion detection continually monitors to detect and stop attacks, then automatically reboots.
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[2]
Give workgroups what they need to succeed. Easily choose and deploy over 180 HP and third-party solutions.

High-speed performance meets energy efficiency

Speed through tasks and save paper. Print two-sided documents nearly as fast as single-sided.
This printer wakes up fast and prints your first page in as quickly as 12.1 seconds.[4]
This MFP uses exceptionally low amounts of energy thanks to its innovative design and toner technology.[5]
Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes A6 to legal.

Pages, Performance, and Protection.

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.[6]
Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.

Give workgroups the speed they need

Help workgroups capture every page easily and detect potential errors or missed pages—every time.
Enter data more quickly and accurately using the pull-out keyboard.
Help ensure every scanned document is properly oriented, cropped to size, and grayscale-optimized.
Load up to 150 pages into the automatic document feeder for fast, unattended scanning.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
61 ppm
Print speed (black, draft quality, A4/US Letter)
61 ppm
Warm-up time
170 s
Time to first page (black, normal)
5.3 s
Print margin top (min)
0.169" (4.3 mm)
Print margin bottom (min)
0.169" (4.3 mm)
Print margin left (min)
0.169" (4.3 mm)
Print margin right (min)
0.169" (4.3 mm)
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
61 cpm
Time to first copy (black, normal)
4.9 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Network folder, USB, TWAIN, Software
Scan speed (color)
83 ppm
Scan speed (black)
83 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
CSV, HTML, PDF, RTF, UNICODE, XPS
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
5000 - 40000 pages per month
Maximum duty cycle *
450000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
China, Mexico, Netherlands
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
1000 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Maximum number of input trays
6
Maximum input capacity
3750 sheets
Maximum output capacity
1000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
212 x 352 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
4608 MB
Memory slots
1
Internal storage capacity
500 GB
Internal memory *
2560 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
57 dB
Sound pressure level (scanning)
57 dB
Sound power level (printing)
7.2 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
8"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
740 W
Power consumption (PowerSave)
0.1 W
Power consumption (printing)
740 W
Power consumption (copying)
740 W
Power consumption (ready)
29 W
Power consumption (sleep)
3.3 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.796 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 8 Pro, Windows 10, Windows 7 Ultimate, Windows 8, Windows 8.1, Windows 8 Enterprise, Windows 7 Starter
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave
Other operating systems supported
iOS, Android
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
CISPR 22:2008 (International) - Class A, CISPR32:2012 (International) - Class A, EN 55032: 2012 (EU) - Class A, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A/ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
20.2" (512 mm)
Depth
22" (558 mm)
Height
30.5" (775 mm)
Weight
91.7 lbs (41.6 kg)
Packaging data
Package width
33.7" (856 mm)
Package depth
29.9" (760 mm)
Package height
40.3" (1024 mm)
Package weight
134.5 lbs (61 kg)
Packaging content
Cables included
AC
Logistics data
Pallet weight
4.3 oz (122 g)
Number of layers per pallet
1 pc(s)
Quantity per pallet
2 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Number of users
30 user(s)
Pallet dimensions (W x D x H)
33.7 x 29.9 x 80.6" (856 x 760 x 2048 mm)
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Pallet dimensions (W x D x H) (imperial)
33.7 x 29.9 x 80.63"
Pallet weight (imperial)
268.9 lbs
Acoustic power emissions (ready)
35 dB
Acoustic pressure emissions bystander (ready)
15 dB
Country Distributor
France 1 distributor(s)
Switzerland 2 distributor(s)
United Arab Emirates 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Managed Flow LaserJet Flow E62665z Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
Disclaimer

[1] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit http://www.hp.com/go/PrintersThatProtect. For more information: http://www.hp.com/go/printersecurityclaims
[2] HP Web Jetadmin is available for download at no additional charge at http://www.hp.com/go/webjetadmin
[4] Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep.
[5] Based on the reduced energy use of HP LaserJet printers and cartridges with JetIntelligence introduced since 2015 compared to previous toner versions without JetIntelligence, using EnergyStar methodology.
[6] HP Black Managed LaserJet Toner Cartridges not included; please purchase separately.

Technical specification disclaimers
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
Standard cartridges included; yields 11,000 black pages. Average black declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
With print cartridges
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115 V device.
Average black declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. Customer can purchase the HP Jetdirect 3100w BLE/NFC/Wireless accessory or the RadBeacon USB.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of scanned pages per month be within the stated range for optimum device performance.
FCC Class A emissions - for use in commercial environments, not residential environments.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115 V device.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183, Duplex Copy Speed measured using ISO/IEC 24735, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application and document complexity.