location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M681f
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8A11A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894742605 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Jul 2021
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Only HP enterprise printers repair themselves from attacks in real time while offering outstanding manageability. Automatically monitor threats, detect intrusions, and validate operating software while centrally managing your fleet with ease.[1]
  • - With speeds of up to 50 pages per minute[7], fast first page out and a variety of paper-handling options, you get confidence that your employees can speed through their tasks without interruption.
  • - Get more pages and help protect your MFP using Original HP Toner cartridges with JetIntelligence.[5]
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm :
The short editorial description of HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm

HP Color LaserJet Enterprise MFP M681f
More>>>
HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm:
The official marketing text of HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm as supplied by the manufacturer



Simplify security
Rest assured that your fleet is covered, with award-winning HP JetAdvantage Security Manager.
Take the guesswork out of fleet management
Centrally monitor and control your printers with HP Web Jetadmin.





Exceptional quality
Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.

Short summary description HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm:
This short summary of the HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M681f, Laser, Color printing, 1200 x 1200 DPI, Color copying, A4, Black, Gray

Long summary description HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm:
This is an auto-generated long summary of HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M681f. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 47 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black, Gray

Simplify security
Simplify security

Rest assured that your fleet is covered, with award-winning HP JetAdvantage Security Manager.[12]

Take the guesswork out of fleet management
Take the guesswork out of fleet management

Centrally monitor and control your printers with HP Web Jetadmin.[13]

Exceptional quality
Exceptional quality

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.[19]

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Run-time intrusion detection continually monitors to detect and stop attacks, then automatically reboots.
Centralise control of your printing environment with HP Web Jetadmin – and help build business efficiency.[2]
Give workgroups what they need to succeed. Easily choose and deploy over 180 HP and third-party solutions.

High speed performance meets energy efficiency

Scanning is now faster than ever; duplex scan speeds up to 111 ipm. Scan to SharePoint and more.
This MFP wakes up fast and prints your first page faster – in as quickly as 9 seconds (M681dh and M681f).[3]
This MFP uses exceptionally low amounts of energy thanks to its innovative design and toner technology.[4]
Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes 10.16 x 15.24 cm (4 x 6") to legal.

More. Pages, Performance, and Protection.[5]

ColorSphere3 toner formulation, combined with an automatic media sensor, help provide leading print quality.
Original HP Toner cartridges with JetIntelligence supply 39% more pages per colour cartridge vs predecessor.[5]
Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.[6]

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Print speed (color, normal quality, A4/US Letter)
47 ppm
Time to first page (black, normal)
6.5 s
Time to first page (color, normal)
6.5 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
47 cpm
Copy speed (color, normal quality, A4)
47 cpm
Maximum number of copies
9999 copies
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, File, PC, USB
Scan speed (color)
83 ppm
Scan speed (black)
83 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
2000 - 14000 pages per month
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6
All-In-One-multitasking
Yes
HP segment
Enterprise
Input & output capacity
Total number of input trays *
1
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Photo paper sizes
10x15 cm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB connector
USB Type-A
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
25000 MB
Internal memory *
1500 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
58 dB
Design
Product color *
Black, Gray
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
900 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.1 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Yes
Mobile operating systems supported
Android 5.0, Android 5.1
Other operating systems supported
Android
Minimum storage drive space
2000 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
25.9" (657 mm)
Depth
25.9" (657 mm)
Height
43.6" (1108 mm)
Weight
135.6 lbs (61.5 kg)
Packaging data
Package width
33.7" (856 mm)
Package depth
29.9" (760 mm)
Package height
59.8" (1519 mm)
Package weight
178.8 lbs (81.1 kg)
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Logistics data
Pallet weight
2.86 oz (81.1 g)
Number of layers per pallet
1 pc(s)
Quantity per pallet
1 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Pallet dimensions (W x D x H)
33.7 x 29.9 x 59.8" (856 x 760 x 1519 mm)
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-08-16 03:21:52
Uk has collected 3 expert reviews for HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
betterbuys.com
Updated:
2020-05-15 10:54:06
The new Color LaserJet Enterprise MFP M681 Series joins its single-function siblings in HP's lineup of devices targeted to larger offices. The M681 Series consist of four devices with a speed of up to 50ppm in black and 47ppm in color. They also include a...
Good Advanced workflow features on Flow configurations, Sure Start feature for preventing security attacks, low operating costs...
Bad Wireless connectivity is only optional; not intended for offices with low-volume printing needs...
Bottom line New color MFPs with scalable configurations and strong features for high-volume printing environments...
0%
Country Distributor
Australia 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise M681f Laser A4 1200 x 1200 DPI 47 ppm:
Disclaimer

[1] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: hp.com/go/printersecurityclaims.
[2] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.
[3] Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep.
[4] Energy claim based on TEC data reported on energystar.gov as of January 2017. Data normalised to determine energy efficiency of in-class laser printers with published speed of 50 to 60 ppm. Subject to device settings. Actual results may vary.
[5] More pages versus predecessor cartridges claim based on page-yield comparison of HP 653X High Yield Color Original LaserJet Toner Cartridges with HP 657X High Yield Color Original LaserJet Toner Cartridges. For more information, see hp.com/go/learnaboutsupplies.
[6] HP 657X High Yield Original LaserJet Toner Cartridges not included; please purchase separately.
[7] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[10] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
[12] Buyer’s Laboratory, Inc. Outstanding Achievement in Security Solutions award, March 2013. For details, see hp.com/large/ipg/gateway/security_center.html.
[13] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin.