location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games SNA SAN Soggy Doggy GML Card Game Game of chance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soggy Doggy Board Game for kids ages 4-8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040698 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988711514 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2024 05:04:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Games SNA SAN Soggy Doggy GML Card Game Game of chance
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Soggy Doggy is the action-packed, suspense-filled board game of bath time fun!
Long product name Games SNA SAN Soggy Doggy GML Card Game Game of chance :
The short editorial description of Games SNA SAN Soggy Doggy GML Card Game Game of chance

Soggy Doggy Board Game for kids ages 4-8
More>>>
Games SNA SAN Soggy Doggy GML Card Game Game of chance:
The official marketing text of Games SNA SAN Soggy Doggy GML Card Game Game of chance as supplied by the manufacturer

Who will get soaked first? Find out when you play Soggy Doggy, the showering, shaking, wet doggy game! Move your players around the board and take turns bathing this pup. But be careful! He loves to shake himself dry. If Soggy Doggy shakes all over you, wipe yourself off and head back to the start. The first one around the board wins! This anticipation-filled game of splishy splashy fun is great for kids and adults alike. So gather the family and get ready for a hilarious and exciting time with Soggy Doggy!

Included: Soggy Doggy, Dog Frame, Bathtub, Game Board, 4 Game Pieces, 4 Tokens, 1 Die, Instructions

Short summary description Games SNA SAN Soggy Doggy GML Card Game Game of chance:
This short summary of the Games SNA SAN Soggy Doggy GML Card Game Game of chance data-sheet is auto-generated and uses the product title and the first six key specs.

Games SNA SAN Soggy Doggy GML, Card Game, Game of chance, 4 yr(s), Family game

Long summary description Games SNA SAN Soggy Doggy GML Card Game Game of chance:
This is an auto-generated long summary of Games SNA SAN Soggy Doggy GML Card Game Game of chance based on the first three specs of the first five spec groups.

Games SNA SAN Soggy Doggy GML. Product type: Card Game, Genre: Game of chance, Recommended age (min): 4 yr(s), Family game. Batteries required

Features
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
4 yr(s)
Genre *
Game of chance
Suitable for indoor use
Yes
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Battery voltage
1.5 V
Packaging data
Package width
10.5" (266.7 mm)
Package depth
3" (76.2 mm)
Package height
10.5" (266.7 mm)
Package weight
24 oz (680.4 g)
Packaging content
Game rules included
Yes
Batteries included
No
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Quantity per intermodal container (20ft)
4285 pc(s)
Quantity per intermodal container (40ft)
8570 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet layer
39 pc(s)
Quantity per pallet
234 pc(s)
Master (outer) case width
10.9" (276.1 mm)
Master (outer) case length
9.61" (244.1 mm)
Master (outer) case height
11" (279.9 mm)
Master (outer) case net weight
4.5 lbs (2.04 kg)
Master (outer) case GTIN (EAN/UPC)
778988711521
Master (outer) case volume
666000 cm³
Master (outer) case weight
5.03 lbs (2.28 kg)
Harmonized System (HS) code
95.04.90.80.00