location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games Chuckleball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chuckleball
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037929 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988520864 show
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Games Chuckleball :
The short editorial description of Games Chuckleball

Spin Master Chuckleball, 1.5+
More>>>
Games Chuckleball:
The official marketing text of Games Chuckleball as supplied by the manufacturer

Get moovin' and groovin' with the Chuckle Ball Crazy Motorized Bouncing Action Ball! Press the ‘on’ button to activate the Chuckle Ball’s vibrating motion, and watch it bounce and roll by itself across the floor. When it lands on one of the characters, it responds with a hilarious sound that is sure to catch a giggle or two. Toss it around between friends and bounce it on the floor all while developing crawling, hopping and gross motor skills during the fun. Chuckle Ball is crazy motorized bouncing action!

Short summary description Games Chuckleball:
This short summary of the Games Chuckleball data-sheet is auto-generated and uses the product title and the first six key specs.

Games Chuckleball, 1.5 yr(s), Sounding, Batteries required, AA, Multicolor

Long summary description Games Chuckleball:
This is an auto-generated long summary of Games Chuckleball based on the first three specs of the first five spec groups.

Games Chuckleball. Recommended age (min): 1.5 yr(s), Sounding. Batteries required, Battery type: AA. Product color: Multicolor

Features
Product color *
Multicolor
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
1.5 yr(s)
Sounding
Yes
Learning & training skills
Learning & training skills
Sensory skills training, Hand-eye coordination development, Motor skills training, Colours learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
4
Weight & dimensions
Weight
19.6 oz (555 g)
Packaging data
Package width
7.25" (184.1 mm)
Package depth
7" (177.8 mm)
Package height
7.87" (200 mm)
Package weight
19.4 oz (550 g)
Package type
Window box
Packaging content
Batteries included
No
Manual
Yes
Logistics data
Quantity per intermodal container (20ft)
3441 pc(s)
Quantity per intermodal container (40ft)
6883 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per pallet layer
24 pc(s)
Quantity per pallet
168 pc(s)
Master (outer) case width
14.8" (376 mm)
Master (outer) case length
8.19" (208 mm)
Master (outer) case height
8.98" (228 mm)
Master (outer) case net weight
2.4 lbs (1.09 kg)
Master (outer) case GTIN (EAN/UPC)
778988520871
Master (outer) case weight
3.09 lbs (1.4 kg)
Master (outer) case volume
20000 cm³
Harmonized System (HS) code
95.03.00.49.90