location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Sand KNS ACK Folding Sand Box GML

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Sand
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kinetic Sand, Folding Sand Box with 2lbs of Kinetic Sand and Mold and Tools
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037447 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988515747 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:29:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kinetic Sand KNS ACK Folding Sand Box GML
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - THE ONE AND ONLY KINETIC SAND: Kinetic Sand is like magic sand that sticks to itself and not to you! It oozes, moves and melts right before your eyes. It flows through your fingers like a slow-moving liquid, but leaves them completely dry. With 20 ways to play, this toy kit comes with everything you need to build a sandcastle of your dreams anywhere.
Long product name Kinetic Sand KNS ACK Folding Sand Box GML :
The short editorial description of Kinetic Sand KNS ACK Folding Sand Box GML

Kinetic Sand, Folding Sand Box with 2lbs of Kinetic Sand and Mold and Tools
More>>>
Kinetic Sand KNS ACK Folding Sand Box GML:
The official marketing text of Kinetic Sand KNS ACK Folding Sand Box GML as supplied by the manufacturer

Mold and build endless creations with the Kinetic Sand Folding Sand Box with the One and Only Kinetic Sand! It's the squeezable sensory sand where you can FEEL the fun. You’ve seen play sand before, but you’ve never felt anything like this! Pack it, pull it, shape it and love it. Kinetic Sand is such a cool sand you can’t put it down. It’s kinetic – meaning it sticks to itself and not to you allowing you to shape and mold create impressive pieces of art with great detail! It's unique formula makes it soft and stetchy, great to touch and play while delivering non-stop fun. It oozes, moves and melts right before your eyes, flowing through your fingers like a slow-moving liquid, but leaves them completely dry making clean up super easy. A versatile compound that's an excellent creative toy for all ages keeping your kids engaged for hours. They can build their own sand castle at home at home and pretend they are at the beach; it can be used indoors and outdoors no matter what the weather is outside. Because Kinetic sand never dries out or hardens, it like a magic sand, so you can create anything you can imagine over and over again.It’s squeezable sand you can’t put down. The Kinetic Sand Folding Sand Box includes 2lbs of sand and provides an extra-large play space for kids to create anything they can imagine with the 7 multi-use molds and tools. Fold it up for easy storage and clean up, or open it to discover over 20 ways to play! Feel the fun with the Kinetic Sand Folding Sand Box!

Includes: 2lbs of Kinetic Sand, 5 Molds, 2 Tools, 1 Kinetic Sand Folding Sand Box

Short summary description Kinetic Sand KNS ACK Folding Sand Box GML:
This short summary of the Kinetic Sand KNS ACK Folding Sand Box GML data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Sand KNS ACK Folding Sand Box GML, Children's kinetic sand, 5 yr(s), Multicolor

Long summary description Kinetic Sand KNS ACK Folding Sand Box GML:
This is an auto-generated long summary of Kinetic Sand KNS ACK Folding Sand Box GML based on the first three specs of the first five spec groups.

Kinetic Sand KNS ACK Folding Sand Box GML. Product type: Children's kinetic sand, Recommended age (min): 5 yr(s), Product color: Multicolor. Packaging content: sandbox, toy spatula, spoon, fence-shaped mold. Package type: Closed box

Features
Product type *
Children's kinetic sand
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Product color
Multicolor
Suitable for indoor use
Yes
Non-sticky
Yes
Non-drying
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
31.7 oz (900 g)
Packaging data
Package width
15.5" (393.7 mm)
Package depth
4.75" (120.7 mm)
Package height
11.5" (292.1 mm)
Package weight
3.88 lbs (1.76 kg)
Packaging data
Package type
Closed box
Packaging content
Number of molds
2
Packaging content
sandbox, toy spatula, spoon, fence-shaped mold
Logistics data
Harmonized System (HS) code
34.07.00.00.00
Master (outer) case width
16.1" (410 mm)
Master (outer) case length
10" (255 mm)
Master (outer) case height
11.8" (300 mm)
Master (outer) case weight
8.75 lbs (3.97 kg)
Master (outer) case net weight
7.78 lbs (3.53 kg)
Master (outer) case GTIN (EAN/UPC)
778988515754
Master (outer) case volume
1108000 cm³