location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Sand Magic Molding Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Sand
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magic Molding Tower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6035825 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988591062 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kinetic Sand Magic Molding Tower :
The short editorial description of Kinetic Sand Magic Molding Tower

Kinetic Sand Magic Molding Tower, 3+
More>>>
Kinetic Sand Magic Molding Tower:
The official marketing text of Kinetic Sand Magic Molding Tower as supplied by the manufacturer

Kinetic Sand is the original squeezable sand you can't put down! With the new Magic Molding Castle you can magically mold unicorns, dragons and treasures! Be amazed by the unique colors and textures of Kinetic Sand!

Short summary description Kinetic Sand Magic Molding Tower:
This short summary of the Kinetic Sand Magic Molding Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Sand Magic Molding Tower, Children's kinetic sand, 3 yr(s), Multicolor

Long summary description Kinetic Sand Magic Molding Tower:
This is an auto-generated long summary of Kinetic Sand Magic Molding Tower based on the first three specs of the first five spec groups.

Kinetic Sand Magic Molding Tower. Product type: Children's kinetic sand, Recommended age (min): 3 yr(s), Product color: Multicolor. Packaging content: toy figure, 1 x castle mold, 2 x character molds, 2 x brick molds. Package type: Closed box

Features
Product type *
Children's kinetic sand
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Product color
Multicolor
Suitable for indoor use
Yes
Non-sticky
Yes
Non-drying
Yes
Weight & dimensions
Weight
2.65 lbs (1.2 kg)
Packaging data
Package width
11" (279.4 mm)
Package depth
4.81" (122.2 mm)
Package height
11" (279.4 mm)
Package weight
2.62 lbs (1.19 kg)
Package type
Closed box
Packaging content
Packaging content
toy figure, 1 x castle mold, 2 x character molds, 2 x brick molds
Logistics data
Harmonized System (HS) code
34.07.00.00.00
Quantity per intermodal container (20ft)
2565 pc(s)
Quantity per intermodal container (40ft)
5131 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
120 pc(s)
Quantity per pallet layer
24 pc(s)
Master (outer) case width
11.7" (296.9 mm)
Master (outer) case length
10" (254 mm)
Master (outer) case height
12.2" (309.6 mm)
Master (outer) case weight
6.24 lbs (2.83 kg)
Master (outer) case net weight
5.27 lbs (2.39 kg)
Master (outer) case GTIN (EAN/UPC)
778988591079
Master (outer) case volume
60000 cm³