location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Sand Ice Cream Truck

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Sand
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ice Cream Truck
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6035805 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988590874 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:55:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kinetic Sand Ice Cream Truck :
The short editorial description of Kinetic Sand Ice Cream Truck

Kinetic Sand Ice Cream Truck, 3+
More>>>
Kinetic Sand Ice Cream Truck:
The official marketing text of Kinetic Sand Ice Cream Truck as supplied by the manufacturer

Kinetic Sand is the original squeezable sand you can't put down! The new Ice Cream Truck magically molds ice cream treats in this cool, moveable Ice Cream Truck

Short summary description Kinetic Sand Ice Cream Truck:
This short summary of the Kinetic Sand Ice Cream Truck data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Sand Ice Cream Truck, Children's kinetic sand, 3 yr(s), Multicolor

Long summary description Kinetic Sand Ice Cream Truck:
This is an auto-generated long summary of Kinetic Sand Ice Cream Truck based on the first three specs of the first five spec groups.

Kinetic Sand Ice Cream Truck. Product type: Children's kinetic sand, Recommended age (min): 3 yr(s), Product color: Multicolor. Packaging content: bowl, spoon, ice cream cone. Package type: Closed box

Features
Product type *
Children's kinetic sand
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Product color
Multicolor
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
12 oz (340 g)
Packaging data
Package width
9" (228.6 mm)
Package depth
3.2" (81.3 mm)
Package height
11" (279.4 mm)
Package weight
21.2 oz (600 g)
Package type
Closed box
Packaging content
Packaging content
bowl, spoon, ice cream cone
Logistics data
Harmonized System (HS) code
34.07.00.00.00
Quantity per intermodal container (20ft)
4470 pc(s)
Quantity per intermodal container (40ft)
8940 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
225 pc(s)
Quantity per pallet layer
45 pc(s)
Master (outer) case width
10.4" (264.4 mm)
Master (outer) case length
9.69" (246.1 mm)
Master (outer) case height
12.2" (309.6 mm)
Master (outer) case weight
5 lbs (2.27 kg)
Master (outer) case net weight
3.99 lbs (1.81 kg)
Master (outer) case GTIN (EAN/UPC)
778988590881