location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom MIMO XR Wireless Network Broadband Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MIMO XR Wireless Network Broadband Router
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-153
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 years
Long product name Sitecom MIMO XR Wireless Network Broadband Router wireless router :
The short editorial description of Sitecom MIMO XR Wireless Network Broadband Router wireless router

MIMO XR Wireless Network Broadband Router
More>>>
Short summary description Sitecom MIMO XR Wireless Network Broadband Router wireless router:
This short summary of the Sitecom MIMO XR Wireless Network Broadband Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom MIMO XR Wireless Network Broadband Router, IEEE 802.11b, IEEE 802.11g, VPN Pass Through (IPSec/PPTP), WPA-PSK, PPPoE/Static IP/PPTP/DHCP/L2TP, RDC R3210, 16 MB

Long summary description Sitecom MIMO XR Wireless Network Broadband Router wireless router:
This is an auto-generated long summary of Sitecom MIMO XR Wireless Network Broadband Router wireless router based on the first three specs of the first five spec groups.

Sitecom MIMO XR Wireless Network Broadband Router. Networking standards: IEEE 802.11b, IEEE 802.11g, VPN support: VPN Pass Through (IPSec/PPTP). Security algorithms: WPA-PSK. Supported network protocols: PPPoE/Static IP/PPTP/DHCP/L2TP. Processor model: RDC R3210, Internal memory: 16 MB, Flash memory: 2 MB. Compatible operating systems: Windows ME/2000/XP, Dimensions (WxDxH): 7.36 x 3.94 x 1.18" (187 x 100 x 30 mm), Power requirements: 12V DC, 1A

Brand Image Article code product Stock Price from
Sitecom

Sitecom WL-176 wireless router
(show image)
WL-176 WL-176 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Wireless Network Broadband Router 54g wireless router
(show image)
WL-535 Wireless Network Broadband Router 54g 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom WL-173 wireless router
(show image)
WL-173 WL-173 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Wireless Network Router Kit 54g wireless router
(show image)
WL-534 Wireless Network Router Kit 54g 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)