location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom WL-176 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-176
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-176
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 years
Long product name Sitecom WL-176 wireless router :
The short editorial description of Sitecom WL-176 wireless router

Wireless Network Storage Router 54g Turbo
More>>>
Short summary description Sitecom WL-176 wireless router:
This short summary of the Sitecom WL-176 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom WL-176, ADSL

Long summary description Sitecom WL-176 wireless router:
This is an auto-generated long summary of Sitecom WL-176 wireless router based on the first three specs of the first five spec groups.

Sitecom WL-176. Processor model: Realtek RTL86508, Internal memory: 16 MB, Flash memory: 2 MB. Dimensions (WxDxH): 7.36 x 3.94 x 1.18" (187 x 100 x 30 mm), Number of users: 253 user(s), I/O ports: 2 x USB 2.0; 1 x FJ11; 4 x FJ45;

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:54:13
Uk has collected 1 expert review for Sitecom WL-176 wireless router and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
v3.co.uk
Updated:
2011-10-04 04:54:13
Wireless router complete with built-in NAS server...
60%
Brand Image Article code product Stock Price from
Sitecom

Sitecom WL-175 wireless router
(show image)
WL-175 WL-175 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Wireless Network Broadband Router 54g wireless router
(show image)
WL-535 Wireless Network Broadband Router 54g 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom WL-173 wireless router
(show image)
WL-173 WL-173 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom MIMO XR Wireless Network Broadband Router wireless router
(show image)
WL-153 MIMO XR Wireless Network Broadband Router 0.00
(excl. VAT)
0 (incl. VAT)