location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson DS500GREY home audio system Home audio tower system 500 W Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS500GREY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS500GREY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3499550347463
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2019 14:36:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thomson DS500GREY home audio system Home audio tower system 500 W Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home audio tower system 500 W Gray
  • - Optical disc player
  • - 2-way
  • - Bluetooth
  • - USB port Near Field Communication (NFC)
  • - MP3 playback
More>>>
Short summary description Thomson DS500GREY home audio system Home audio tower system 500 W Gray:
This short summary of the Thomson DS500GREY home audio system Home audio tower system 500 W Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson DS500GREY, Home audio tower system, Gray, 1 discs, Front, 500 W, 2-way

Long summary description Thomson DS500GREY home audio system Home audio tower system 500 W Gray:
This is an auto-generated long summary of Thomson DS500GREY home audio system Home audio tower system 500 W Gray based on the first three specs of the first five spec groups.

Thomson DS500GREY. Type: Home audio tower system, Product color: Gray, Number of optical discs: 1 discs. RMS rated power: 500 W, Speaker type: 2-way. Supported radio bands: FM. Display type: LED, Backlight color: White. Headphone connectivity: 3.5 mm, Power source type: AC

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 06:11:29
Uk has collected 1 expert review for Thomson DS500GREY home audio system Home audio tower system 500 W Grey and the rating is 65 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
65%
Brand Image Article code product Stock Price from
Thomson

Thomson MIC122BT home audio system Home audio micro system 50 W Black, Silver
(show image)
MIC122BT MIC122BT 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson DS301 home audio system Home audio tower system 180 W White
(show image)
DS301 Multimedia Tower ‘Wood’ (White) 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson DS300 home audio system Home audio tower system 180 W Black
(show image)
DS300 Multimedia Tower (Black Wood) 0.00
(excl. VAT)
0 (incl. VAT)