location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson DS300 home audio system Home audio tower system 180 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Tower (Black Wood)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3499550343120
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thomson DS300 home audio system Home audio tower system 180 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home audio tower system 180 W Black
  • - Optical disc player
  • - 2-way Built-in speaker(s)
  • - Bluetooth
  • - USB port
  • - MP3 playback Card reader integrated
  • - Equalizer Integrated timer
Long product name Thomson DS300 home audio system Home audio tower system 180 W Black :
The short editorial description of Thomson DS300 home audio system Home audio tower system 180 W Black

2.1Ch, 180W RMS, Bluetooth, 1x USB, SD, FM, AUX in & Line In, Video out, 230V/50Hz
More>>>
Short summary description Thomson DS300 home audio system Home audio tower system 180 W Black:
This short summary of the Thomson DS300 home audio system Home audio tower system 180 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson DS300, Home audio tower system, Black, 1 discs, Top, 180 W, 2-way

Long summary description Thomson DS300 home audio system Home audio tower system 180 W Black:
This is an auto-generated long summary of Thomson DS300 home audio system Home audio tower system 180 W Black based on the first three specs of the first five spec groups.

Thomson DS300. Type: Home audio tower system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 180 W, Speaker type: 2-way, Subwoofer RMS power: 90 W. Supported radio bands: FM. Display type: LCD, Backlight color: Blue. Audio formats supported: MP3, Compatible memory cards: SD

Brand Image Article code product Stock Price from
Thomson

Thomson DS120CD home audio system Home audio tower system 60 W Black
(show image)
DS120CD DS120CD 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson DS60DUO home audio system Home audio tower system 60 W Beige, Black
(show image)
DS60DUO DS60DUO 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson DS500GREY home audio system Home audio tower system 500 W Gray
(show image)
DS500GREY DS500GREY 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson DS150CD home audio system Home audio tower system 120 W Black
(show image)
DS150CD DS150CD 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson MIC100BT home audio system Home audio micro system 20 W Black
(show image)
MIC100BT MIC100BT 0.00
(excl. VAT)
0 (incl. VAT)