location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM6053 AV extender Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM6053
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6053
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Eminent EM6053 AV extender Gray :
The short editorial description of Eminent EM6053 AV extender Gray

Video over UTP 200m
More>>>
Eminent EM6053 AV extender Gray:
The official marketing text of Eminent EM6053 AV extender Gray as supplied by the manufacturer

Use existing CAT5 network cable to connect your surveillance cameras to your surveillance recorder. The Eminent Video over UTP allows you to use long cables, up to 200 meters.

Up to 200 meter cable
Use existing network cables for video surveillance or other baseband video signal applications. Save money and time, no need to run new coax cables.

Perfect video quality
Transmission over a CAT5 is called a balanced signal, whereas coax cable is unbalanced. This means the video signal is less susceptible to interference.

Connect up to 4 video signals to one UTP cable
A standard CAT5 cable has 4 twisted pair cables, this allows you to connect the video signal of 4 cameras to just one CAT5 cable. If you choose to send both the video and power signal over the UTP cable, you can connect 2 cameras to one CAT5 cable. The network cable must be a "straight" cable, not a "crossover" cable.
Installation of surveillance cameras was never so easy and reliable!

Short summary description Eminent EM6053 AV extender Gray:
This short summary of the Eminent EM6053 AV extender Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM6053, 7874" (200 m), Gray

Long summary description Eminent EM6053 AV extender Gray:
This is an auto-generated long summary of Eminent EM6053 AV extender Gray based on the first three specs of the first five spec groups.

Eminent EM6053. Cable types supported: Cat5, Maximum transfer distance: 7874" (200 m), Product color: Gray

Features
Cable types supported
Cat5
Features
Maximum transfer distance
7874" (200 m)
Product color
Gray