location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent Camera Surveillance Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera Surveillance Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6001
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5-Year warranty.
Long product name Eminent Camera Surveillance Kit :
The short editorial description of Eminent Camera Surveillance Kit

Camera Surveillance Kit with recorder and one Indoor/Outdoor Camera
More>>>
Eminent Camera Surveillance Kit:
The official marketing text of Eminent Camera Surveillance Kit as supplied by the manufacturer

Keep an eye on your belongings with the Eminent EM6001 Camera Surveillance Kit. This surveillance kit is all that you need to monitor your belongings the optimal way. An infrared camera and a digital video recorder enable you to watch live images on your computer monitor. The 250GB digital video recorder stores images, when motion is detected. Use time based recording if you wish to record images when you are not at home.

Monitor indoor and outdoor areas securely
The Eminent EM6001 Camera Surveillance Kit offers you a 250GB digital video recorder (DVR) and an infrared camera. The digital video recorder allows you to watch live images and store images on the internal harddisk. Thanks to its built-in MJPEG compressor, the digital video recorder can store high-quality video for extended periods.

With the security camera you can monitor indoor and outdoor areas securely and comfortably. The security camera enables you to watch images in a 70 degrees angle. The camera is fitted with infrared LEDs, so you can still see up to 15 meters in dark areas.

The Eminent Camera Surveillance Kit provides a total solution to set up your own surveillance system. Next to the 250GB digital video recorder and the camera, also a remote control, power supply, mounting materials and a multilingual user manual are included. You can even connect three more cameras (EM6020, EM6025, EM6027 or EM6029), since the digital video recorder supports four cameras in total.

Watch live images on your computer monitor or on a computer with USB port
The digital video recorder shows live images on your VGA monitor. You can even connect the DVR with a computer by using an USB port and easily search for recorded video.

Create video evidence
You can choose to record on specific times or when motion is detected or keep recording always. Should you need to backup a specific recorded event, you can use the built-in USB port to connect to a computer and backup to an external harddisk or flash device. You can export your video as an AVI file and burn it to a CD-rom. In case of a burglary, you will fast and easily have your video evidence available.

Record and playback video at the same time
The digital video recorder has a MJPEG processor that allows you to record and playback video at the same time, with no loss of quality. So if you enter playback mode, the digital video recorder will keep on recording in the background. Try that with a VHS-loop tape!

With the Eminent Camera Surveillance Kit, you won't be missing anything!

Short summary description Eminent Camera Surveillance Kit:
This short summary of the Eminent Camera Surveillance Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent Camera Surveillance Kit, 250000 MB, VGA, USB

Long summary description Eminent Camera Surveillance Kit:
This is an auto-generated long summary of Eminent Camera Surveillance Kit based on the first three specs of the first five spec groups.

Eminent Camera Surveillance Kit. Internal memory: 250000 MB. I/O ports: VGA, USB

Storage
Internal memory
250000 MB
Security
Video motion detection
Yes
Power
Power over Ethernet (PoE)
No
Other features
I/O ports
VGA, USB
Brand Image Article code product Stock Price from
Eminent EM6050 security camera Bullet Indoor & outdoor Eminent EM6050 security camera Bullet Indoor & outdoor
(show image)
EM6050 Surveillance camera dummy 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels
(show image)
EM6027 EM6027 0.00
(excl. VAT)
0 (incl. VAT)