location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX410de
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28D0229
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:34
The date of the most recent change of the data-sheet in Icecat's system
Lexmark 28D0229 user manual (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB Built-in processor 800 MHz
  • - 60.2 lbs (27.3 kg)
Long product name Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm :
The short editorial description of Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm

4.3" Touch, Colour, Copy/Print/Scan/Fax, 1200x1200 dpi, Duplex, Rj-45, USB Type B, USB 2.0 Type A, 512MB, TEC 3kWh
More>>>
Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm:
The official marketing text of Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm as supplied by the manufacturer

Stunning Color. Stellar Versatility.

The network-ready Lexmark CX410de MFP with a color touch screen and a print speed as fast as 32 ppm with 2-sided printing lets you copy, scan and fax.

Freedom to Print on the Fly

Produce professional color in-house, on demand. With 512 MB of upgradable memory and a fast dual-core processor, you’ll print fast, too.

Professional Color Matching

Lexmark Named Color Replacement and PANTONE® calibration make it easy to develop a consistent brand image by accurately matching your colors.

High Resolution Graphics

With up to true 1200x1200 dpi resolution, images and graphics stay crisp. Lexmark's Unison™ Toner ensures consistent quality, too.

Super Fast and Quiet Output

Quickly print, copy and scan up to 32 pages per minute in black and color, plus produce a 1-page color document in as little as 11.5 seconds.

Smart Touch Screen

The beautiful 4.3-inch color touch screen lets you easily manage jobs and add workflow solutions.

Short summary description Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CX410de, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Lexmark CX410de. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying. Scanning: Color scanning. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Duplex print speed (color, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
10.5 s
Time to first page (color, normal)
11.5 s
Print margins (top, bottom, right, left)
0.165" (4.2 mm)
Copying
Duplex copying *
Yes
Copying *
Color copying
Copy speed (black, normal quality, A4)
32 cpm
Copy speed (color, normal quality, A4)
30 cpm
Duplex copy speed (black, US Letter)
15 ppm
Time to first copy (black, normal)
10.8 s
Time to first copy (color, normal)
11.6 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution (black)
1200 x 600 ppi
Optical scanning resolution (color)
600 x 600 ppi
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, PC, USB
Scan speed (color)
30 ppm
Scan speed (black)
30 ppm
Duplex scan speed (color)
13 ppm
Duplex scan speed (black)
13 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
800 - 6000 pages per month
Maximum duty cycle *
75000 pages per month
Page description languages
HTML Direct Image Space, Microsoft XPS, PCL 5Ce, PCL 6, PDF 1.7, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
1450 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Universal
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, EAP-TTLS, IPSEC, LEAP, MD5, MSCHAPv2, PEAP, SNMPv3
Network
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), Secure IP (Port 96xx), FTP, TFTP, ThinPrint .print integration, IPP 1.0/1.1/2.0, Microsoft Web Services WSD, Pull Printing
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
2560 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
800 MHz
Processor cores
2
Sound pressure level (printing)
49 dB
Sound pressure level (duplex printing)
51 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
50 dB
Sound pressure level (quiet mode)
44 dB
Sound power level (standby)
16 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (PowerSave)
0.5 W
Power consumption (printing)
600 W
Power consumption (copying)
640 W
Power consumption (scanning)
55 W
Power consumption (ready)
35 W
Power consumption (standby)
3 W
Energy Star Typical Electricity Consumption (TEC)
3 kWh/week
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows RT 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 5.0, Debian 6.0, Fedora 14, Fedora 15, Fedora 16, Fedora 17, Linpus Linux 9.6, Linux Mint 10, Linux Mint 11, Linux Mint 12, Linux Mint 13, Linux Mint 9, PCLinuxOS 2011, Red Flag Desktop 6.0, Red Hat Enterprise Linux WS 4.0, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, SUSE Linux Enterprise Desktop 10, SUSE Linux Enterprise Desktop 11, Ubuntu 10.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, openSUSE 11.3, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2
Server operating systems supported
SUSE Linux Enterprise Server 10, SUSE Linux Enterprise Server 11, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2
Other operating systems supported
HP-UX 11, HP-UX 11.11, HP-UX 11.23, HP-UX 11.31, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Novell Distributed Print Services (NDPS), Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server, Solaris 10, Solaris 10 SPARC, Solaris 11, Solaris 11 SPARC, Solaris 9 SPARC
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 114015.7" (0 - 2896 m)
Certificates
Certification
ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, GOST-R, SII, TER
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
17.5" (444 mm)
Depth
22" (558.5 mm)
Height
18.4" (468.4 mm)
Weight
60.2 lbs (27.3 kg)
Packaging data
Package width
22" (558 mm)
Package depth
23.4" (594.1 mm)
Package height
22.3" (566.9 mm)
Package weight
69.2 lbs (31.4 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1400 pages
Included cartridge capacity (CMY)
1400 pages
Manual
Yes
Power cord included
Yes
Other features
Finishing option
No
Software CD
Yes
Documentation CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 02:13:11
Uk has collected 8 expert reviews for Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
digitalversus.com
Updated:
2018-01-20 02:13:11
The Lexmark CX410dte has many selling points. It's well equipped, intuitive and well thought-out, and offers fast printing, accurate colours and a competitive cost per page. That said, is the Pantone colour matching tool really catered to professionals?...
Good Big, enjoyable touchscreen, Duplex in all modes, Fast printing, Low cost per page: 9.5 pence, Accurate colours, PCL and PS3 support, USB port on façade, Mobile printing, Dual tray...
Bad Slow firstpageout time, Colour matching tool not very intuitive, Mediocre scan function, No builtin WiFi...
100%
crn.com.au
Updated:
2018-01-20 02:13:11
It combines print, fax, scan and copy functions with a 1,200dpi engine, 30ppm print speeds and integral duplexing.In the past, Lexmark has taken some flak from PC Pro for its high printing costs, but the CX410de bucks the trend.We noted pin-sharp text and...
0%
alphr.com
Updated:
2018-01-20 02:13:11
Lexmark's CX410de colour MFP sits at the lower end of a new, 18-strong range of laser MFPs. It combines print, fax, scan and copy functions with a 1,200dpi engine, 30ppm print speeds and integral duplexing. In the past, Lexmark has taken some flak from P...
Bottom line A low-cost workgroup laser MFP that combines good speed with stunning print and scan quality...
83%
crn.com
Updated:
2018-01-20 02:13:11
Unorthodox doesn't always equate with inferior. Despite an output tray that discharges in the rear, the Lexmark CX410 Multifunction Color Laser Printer is far more than a glorified fax machine. And its trayless multipurpose i...
0%
Brand Image Article code product Stock Price from
Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm
(show image)
42K0187 CX820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
40C1555 CX725de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm
(show image)
24T0268 MX710de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm
(show image)
24T0269 MX711de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX511de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX511de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4669 MX511de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX310dn Laser A4 1200 x 1200 DPI 33 ppm Lexmark MX310dn Laser A4 1200 x 1200 DPI 33 ppm
(show image)
35S4666 MX310dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
35S4671 MX611de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4668 MX510de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm
(show image)
35S4667 MX410de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm
(show image)
28C0182 CX310dn 0.00
(excl. VAT)
0 (incl. VAT)