location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX820de
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42K0187
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646646468 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:22
The date of the most recent change of the data-sheet in Icecat's system
Lexmark 42K0187 user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 50 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 1330 MHz
  • - 181.4 lbs (82.3 kg)
Long product name Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm :
The short editorial description of Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm

7" Touch, Colour, Copy/Print/Scan/Fax, 1200x1200 dpi, Duplex, Rj-45, USB Type B, 2x USB 2.0 Type A, 1024MB, TEC 3.1kWh
More>>>
Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm:
The official marketing text of Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm as supplied by the manufacturer

Fast output and strong duty cycle mean high productivity

The Lexmark CX820 workgroup color letter/A4 MFP prints up to 52 pages per minute and has business-class features like preinstalled software solutions and optional staple finisher.

Production-class performance

A 1.33 GHz quad core processor with 2 GB of standard memory helps the CX820 Series handle complex jobs, while print speed of up to 52 ppm allows users in high-volume print environments to get fast color output. Even large color print jobs complete quickly so users are more productive.

Professional color

Professional color features include ultra-sharp 4800 Color Quality, PANTONE® calibration and spot color replacement for repeatable color accuracy even with critical corporate identity elements.

eSF flexibility

Lexmark-exclusive Embedded Solutions Framework (eSF) makes the MFP programmable to meet the needs of each customer and industry. Several software solutions are included, and more can be added.

Advanced media handling

Expand your output capabilities with standard input capacity of up to 650 pages (expandable to 4500), an optional inline staple finisher, and the broadest media weight range possible--from tissue-thin paper to thick card stock.

Multi-touch screen

The CX820 Series’ 7-inch eTask color touch screen features an ultra-smooth surface that can be activated by almost anything, including pens, fingertips or nails--without pressure or direct skin contact.

Top-tier scanning

It starts with 1200 dpi CCD-based scan quality for color and information accuracy, then adds automatic size sensing and ultrasonic multifeed detection to ensure that every page intended for archiving or integration into your digital workflow is successfully scanned.

Short summary description Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm:
This short summary of the Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CX820de, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, Gray

Long summary description Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm:
This is an auto-generated long summary of Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm based on the first three specs of the first five spec groups.

Lexmark CX820de. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 50 ppm. Copying: Color copying. Scanning: Color scanning. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Gray

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (color, normal quality, A4/US Letter)
50 ppm
Duplex print speed (black, normal quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
7 s
Time to first page (color, normal)
7 s
Secure PDF printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (color, normal quality, A4)
50 cpm
Time to first copy (black, normal)
6.5 s
Time to first copy (color, normal)
7.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution (black)
1200 x 600 ppi
Maximum scan area
8.5 x 14" (216 x 355 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, PC, USB
Scan speed (color)
57 ppm
Scan speed (black)
57 ppm
Duplex scan speed (color)
114 ppm
Duplex scan speed (black)
114 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
2500 - 25000 pages per month
Maximum duty cycle *
200000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
HTML Direct Image Space, Microsoft XPS, PCL 5Ce, PCL 6, PDF 1.7, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Auto document feeder (ADF) output capacity
150 sheets
Maximum number of input trays
6
Maximum input capacity
4500 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Index card, Legal, Letter, Oficio, Statement, Universal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C4, C5, DL
Photo paper sizes (imperial)
4x6"
Paper tray media weight
60 - 176 g/m²
Multi-Purpose Tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
USB 2.0 ports quantity
3
Number of expansion slots
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, EAP-TTLS, IPSEC, LEAP, MD5, MSCHAPv2, PEAP, SNMPv3
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), Secure IP (Port 96xx), FTP, TFTP, ThinPrint .print integration, IPP 1.0/1.1/2.0, Microsoft Web Services WSD, Telnet, Pull Printing
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
4096 MB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1330 MHz
Processor cores
4
Sound pressure level (printing)
55 dB
Sound pressure level (duplex printing)
56 dB
Sound pressure level (copying)
58 dB
Sound pressure level (scanning)
55 dB
Sound pressure level (quiet mode)
52 dB
Sound power level (standby)
15 dB
Design
Product color *
Black, Gray
Market positioning *
Business
Built-in display *
Yes
Display diagonal
7"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (PowerSave)
0.3 W
Power consumption (printing)
760 W
Power consumption (copying)
870 W
Power consumption (scanning)
115 W
Power consumption (ready)
80 W
Power consumption (sleep)
3.2 W
Energy Star Typical Electricity Consumption (TEC)
3.1 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows RT 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 7.0, Debian 8.0, Fedora 21, Fedora 22, Linpus Lite 2.1, Linux Mint 13, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Linux Mint Debian Edition 2 (LMDE 2), PCLinuxOS 2014.12, Red Hat Enterprise Linux WS 4.0, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 10, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.04, openSUSE 13.1, openSUSE 13.2, openSUSE Tumbleweed
Server operating systems supported
SUSE Linux Enterprise Server 10, SUSE Linux Enterprise Server 11, SUSE Linux Enterprise Server 12, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
IBM AIX 6.1, IBM AIX 7.1, Novell NetWare 6.x, Novell Open Enterprise Server 11, Novell Open Enterprise Server 2, Solaris 10, Solaris 10 SPARC, Solaris 11, Solaris 11 SPARC
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
10 - 32 °C
Operating altitude
0 - 114015.7" (0 - 2896 m)
Certificates
Certification
ICES-003 Class A, BSMI Class A, VCCI Class A, FCC Class A, NOM-032, UL, cUL, NOM, US FDA/CDRH, IEC 60825-1, CB Report, ISO-532B, CE (EU) DoC, EFTA (CE), KC logo, CCC, C-tick DoC, EuP, CECP, CEL, EC 1275/2008, ECMA-370, TED, SII, TER, SABS, UL-AR, GS Mark, Green Dot, ISO-9296, COC, CCD-035 EcoLogo, Green Mark, EPEAT
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
22" (559 mm)
Depth
23.1" (588 mm)
Height
30" (763 mm)
Weight
181.4 lbs (82.3 kg)
Packaging data
Package width
29.9" (760 mm)
Package depth
29.9" (760 mm)
Package height
41.5" (1053 mm)
Package weight
211.4 lbs (95.9 kg)
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Other features
Finishing option
Yes
Software CD
Yes
Documentation CD
Yes
Brand Image Article code product Stock Price from
Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
40C1555 CX725de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm
(show image)
24T0268 MX710de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm
(show image)
24T0269 MX711de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
35S4671 MX611de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4668 MX510de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm
(show image)
28D0229 CX410de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm
(show image)
28C0182 CX310dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm
(show image)
28E0283 CX510de 0.00
(excl. VAT)
0 (incl. VAT)