location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gold microSD UHS-I Speed Class 3 (U3) 32GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCG/32GBSP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617266115 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 GB MicroSDHC Class 3 UHS-I
  • - 90 MB/s
  • - Shock resistant, Temperature proof, Vibration proof, Water resistant
  • - Black
Guarantee: Lifetime
Long product name Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC :
The short editorial description of Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC

Gold microSD UHS-I Speed Class 3 (U3) 32GB
More>>>
Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC:
The official marketing text of Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC as supplied by the manufacturer

Maximize the memory of every adventure.
If you need a great-performing card to maximize the footage from your drone, GoPro® or Ultra HD camera, look no further. Kingston’s Gold microSD UHS-I Speed Class 3 (U3) card lets you shoot footage at up to 30 frames per second in 4K and capture 120 frames per second in 1080P HD. Experience faster upload times when writing to a PC and edit and upload footage faster, especially when using USB 3.0 card readers like Kingston’s MLG4 Media Reader. Increased write speeds let you shoot in continuous burst mode and higher sustained write speeds ensure video integrity by reducing stutter.

Its microSD form factor is the standard used by nearly all action cameras, drones and small form factor 4K Ultra HD-capable cameras. It can also be used in conjunction with the optional SD card adapter to allow for quick viewing of footage from a notebook and for use in larger format cameras. Whether biking, hiking, racing or flying, depend on these cards to capture the action in any weather.
For the most extreme conditions, this microSD card is rugged, waterproof*, shock/vibration proof**, X-ray proof***, and temperature proof**** to keep all your footage safe. It’s available in multiple capacities from 16GB–64GB.*****

For the most extreme conditions, this microSD card is rugged, waterproof*, shock/vibration proof**, X-ray proof***, and temperature proof**** to keep all your footage safe. It’s available in multiple capacities from 16GB–64GB.*****

- Great performance to keep up with your adventures
- Compatible with microSDHC and microSDXC host devices
- Rugged: tested to be waterproof*, shock and vibration proof**, X-ray proof***, and temperature proof****
- Available in multiple capacities to suit your needs

GOPRO, HERO, the GOPRO logo, and the GoPro Be a Hero logo are trademarks or registered trademarks of GoPro, Inc.
* IEC/EN 60529 IPX7 certified for protection against continual water submersion up to 30 min. and depth up to 1m.
** Based on MIL-STD-883H, METHOD 2002.5 military standard test method.
*** ISO 7816-1 certified for protection against 0.1 Gy of X-ray radiation to both sides of card.
**** Withstands temperature range from -25 °C to 85 °C
***** Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Guide at kingston.com/flashguide.

Short summary description Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC:
This short summary of the Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB, 32 GB, MicroSDHC, Class 3, UHS-I, 90 MB/s, 45 MB/s

Long summary description Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC:
This is an auto-generated long summary of Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC based on the first three specs of the first five spec groups.

Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 3, Internal memory type: UHS-I, Read speed: 90 MB/s, Write speed: 45 MB/s. Protection features: Shock resistant, Temperature proof, Vibration proof, Water resistant, Product color: Black

Memory
Capacity *
32 GB
Flash card type *
MicroSDHC
Read speed
90 MB/s
Write speed
45 MB/s
Internal memory type
UHS-I
Flash memory class *
Class 3
Supported file systems
FAT32
Features
Product color
Black
Protection features
Shock resistant, Temperature proof, Vibration proof, Water resistant
Write protection switch
Yes
International Protection (IP) code
IPX7
Waterproof up to
39.4" (1 m)
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Features
Linux operating systems supported
Yes
Certification
FCC, VCI, IEC/EN 60529, MIL-STD-883H, METHOD 2002.5, ISO 7816-1
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
0.433" (11 mm)
Depth
0.0394" (1 mm)
Height
0.591" (15 mm)
Packaging data
Package type
Blister
Other features
SD adapter dimensions (WxDxH)
0.945 x 0.0827 x 1.26" (24 x 2.1 x 32 mm)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:09:46
Uk has collected 9 expert reviews for Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
modsynergy.com
Updated:
2019-12-02 08:09:45
Kingston's SDCA3 microSDHC/SDXC UHS-I U3 Flash memory cards deliver fast, UHS-I Class U3 speeds up to 90MB/s read and 80MB/s write that let you capture cinema-quality Full HD (1080p), Ultra HD (2160p), 3D and 4K videos on high-performance small form facto...
0%
techsupportforum.com
Updated:
2019-12-02 08:09:46
Every year, companies innovate to manufacture the newest technical advancements for the market and while many innovations never see the light of day, a select few can make a remarkable change in the way we do things.Long ago in 1977, Eli Harari at Hughes...
Bottom line This little memory card has come a long way from the previous 1GB cards I spoke about at the beginning. I've used a fair amount of SD cards before and none of them can compete with what Kingston has to offer. There are absolutely no dislikes with this pro...
0%
pocketables.com
Updated:
2019-12-02 08:09:46
Kingston sent me one of their 64GB microSDHC/SDXC cards for a project of mine, and review. While the project's the subject of the next conference call I'm getting on in twenty minutes I thought I'd sit down and write a short piece on the card.As it's stor...
80%
Brand Image Article code product Stock Price from
Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 64GB MicroSDHC Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 64GB MicroSDHC
(show image)
SDCG/64GBSP Gold microSD UHS-I Speed Class 3 (U3) 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC
(show image)
SDCG/16GBSP Gold microSD UHS-I Speed Class 3 (U3) 16GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 64GB MicroSDHC Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 64GB MicroSDHC
(show image)
SDCG/64GB Gold microSD UHS-I Speed Class 3 (U3) 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC
(show image)
SDCG/32GB Gold microSD UHS-I Speed Class 3 (U3) 32GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC
(show image)
SDCG/16GB Gold microSD UHS-I Speed Class 3 (U3) 16GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)