location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17.3kW 3-Phase 208V ATS/Monitored PDU, 2 IEC 309 60A Inputs, 1U Rack-Mount (0U Outlet Accessory Sold Separately), TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU360AT6G60
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:27:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Monitored 1U
  • - LCD
  • - C13 coupler, C19 coupler
  • - 17300 W
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U :
The short editorial description of Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U

17.3kW 3-Phase 208V ATS/Monitored PDU, 2 IEC 309 60A Inputs, 1U Rack-Mount (0U Outlet Accessory Sold Separately), TAA
More>>>
Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U:
The official marketing text of Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U as supplied by the manufacturer

Tripp Lite’s patented PDU360AT6G60 17.3kW 3-Phase 208V ATS/Monitored PDU (U.S. Patent 9,467,006) provides rapid coordination of unsynchronized phases without dropping loads. It operates with the high efficiency and reliability required for data center applications.

Working in tandem with a required 0U vertical outlet accessory (sold separately; choose from PDU3V602D354, PDU3V602D354A or PDU3V602D354B), the 1U PDU360AT6G60 provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations.

Dual 6.5-foot input cords with IEC 309 60A Blue (3P+E) plugs connect to separate primary and secondary 3-phase power sources. The PDU constantly evaluates the power quality of both input sources. Dynamic solid-state (TRIAC) automatic transfer switching allows the PDU to switch to the secondary source within 1–5 milliseconds should the primary source fail or become unstable to ensure your connected equipment operates without interruption.

Built-in Ethernet network interface allows remote access to the PDU for power monitoring, configuration, control and notifications via web browser, SSH, telnet or SNMP. Provides real-time load/current data with billing-grade accuracy (+/- 1 percent). Digital LED display indicates power availability, voltage, source A/B input status, output load and power factor.

Short summary description Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U:
This short summary of the Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU360AT6G60, Monitored, 1U, Horizontal, Steel, LCD, C13 coupler, C19 coupler

Long summary description Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U:
This is an auto-generated long summary of Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U based on the first three specs of the first five spec groups.

Tripp Lite PDU360AT6G60. PDU types: Monitored, Rack capacity: 1U, Mounting: Horizontal. AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Cable length: 74.8" (1.9 m). Nominal input voltage: 208 V, Maximum current: 48 A, AC input frequency: 60 Hz. Dimensions (WxDxH): 16.9 x 26 x 1.73" (430 x 660 x 44 mm), Weight: 26.9 lbs (12.2 kg)