location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Frozen Bad Memo Bath sticker Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Frozen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Frozen Bad Memo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18160
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126181607
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Disney Frozen Bad Memo Bath sticker Multicolor :
The short editorial description of Disney Frozen Bad Memo Bath sticker Multicolor

Disney Frozen Bath Memo, 30 pieces, 3+
More>>>
Disney Frozen Bad Memo Bath sticker Multicolor:
The official marketing text of Disney Frozen Bad Memo Bath sticker Multicolor as supplied by the manufacturer

Who can collect the most Memo pairs? Turn two cards over and see if they match exactly. If they do, you get to keep the pair and stick them onto the bathtub. Continue playing until you turn over two cards which don't match. The turn then goes to the next player.

The player with the most matching pairs at the end of the game is the winner! If there are children with the same number of matching pairs at the end of the game, they're both winners!

Short summary description Disney Frozen Bad Memo Bath sticker Multicolor:
This short summary of the Disney Frozen Bad Memo Bath sticker Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Frozen Bad Memo, Bath sticker, Girl, 3 yr(s), Foam, Multicolor

Long summary description Disney Frozen Bad Memo Bath sticker Multicolor:
This is an auto-generated long summary of Disney Frozen Bad Memo Bath sticker Multicolor based on the first three specs of the first five spec groups.

Disney Frozen Bad Memo. Product type: Bath sticker, Recommended gender: Girl, Recommended age (min): 3 yr(s), Material: Foam, Product color: Multicolor

Features
Product type *
Bath sticker
Theme
Disney Frozen
Recommended age group
Preschool
Recommended age (min) *
3 yr(s)
Recommended gender *
Girl
Product color
Multicolor
Material
Foam
Country of origin
China
Release date (DD/MM/YYYY)
01/01/2016
QR code
No
Languages
German, Dutch, English, French
Recyclable
No
Learning & training skills
Learning & training skills
Memory training
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
6.1" (155 mm)
Package depth
3.15" (80 mm)
Package height
8.27" (210 mm)
Package weight
6.17 oz (175 g)
Package volume
2604 cm³
Packaging content
Number of pieces
30 pc(s)
Package type
Polybag
Logistics data
Quantity per intermodal container (20ft)
9600 pc(s)
Quantity per intermodal container (40ft)
19800 pc(s)
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
185.2 lbs (84 kg)
Number of cartons per pallet
40 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
480 pc(s)
Master (outer) case width
13" (330 mm)
Master (outer) case length
17.7" (450 mm)
Master (outer) case height
9.06" (230 mm)
Master (outer) case weight
4.63 lbs (2.1 kg)
Quantity per master (outer) case
12 pc(s)
Master (outer) case volume
34155 cm³
Brand Image Article code product Stock Price from
Thomas & Friends Bath Puzzle Bath sticker Thomas & Friends Bath Puzzle Bath sticker
(show image)
19450 Bath Puzzle
Disney Ariel 4in1 Bath Puzzles Bath puzzle Multicolor Disney Ariel 4in1 Bath Puzzles Bath puzzle Multicolor
(show image)
17348 Ariel 4in1 Bath Puzzles