location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Mickey Mouse Clubhouse Le jeu des outils de Mickey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mickey Mouse
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mickey Mouse Clubhouse Le jeu des outils de Mickey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46526
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:51
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Disney Mickey Mouse Clubhouse Le jeu des outils de Mickey:
This short summary of the Disney Mickey Mouse Clubhouse Le jeu des outils de Mickey data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Mickey Mouse Clubhouse Le jeu des outils de Mickey, 3 yr(s), Multicolor

Long summary description Disney Mickey Mouse Clubhouse Le jeu des outils de Mickey:
This is an auto-generated long summary of Disney Mickey Mouse Clubhouse Le jeu des outils de Mickey based on the first three specs of the first five spec groups.

Disney Mickey Mouse Clubhouse Le jeu des outils de Mickey. Recommended age (min): 3 yr(s), Minimum number of players: 2, Product color: Multicolor

Features
Product color *
Multicolor
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Minimum number of players *
2
Theme
Disney MMCH
Country of origin
Spain
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training, Memory training
Power
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
11.8" (300 mm)
Package depth
2.76" (70 mm)
Packaging data
Package height
11.8" (300 mm)
Package weight
30.3 oz (860 g)
Package volume
6300 cm³
Package type
Box
Logistics data
Number of layers per pallet
5 pc(s)
Quantity per pallet layer
5 pc(s)
Quantity per pallet
150 pc(s)
Master (outer) case width
16.5" (420 mm)
Master (outer) case length
12.2" (310 mm)
Master (outer) case height
12.6" (320 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case weight
11.4 lbs (5.16 kg)
Master (outer) case volume
41664 cm³
Pallet height
78.7" (2 m)
Pallet weight
284.4 lbs (129 kg)