location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jumbo 80083 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80083
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80083
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126800836
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:18
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Jumbo 80083 learning toy:
This short summary of the Jumbo 80083 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

Jumbo 80083, 4 yr(s), Multicolor

Long summary description Jumbo 80083 learning toy:
This is an auto-generated long summary of Jumbo 80083 learning toy based on the first three specs of the first five spec groups.

Jumbo 80083. Recommended age (min): 4 yr(s), Maximum number of players: 1, Product color: Multicolor

Features
Product color *
Multicolor
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Maximum number of players *
1
Country of origin
Netherlands
Learning & training skills
Learning & training skills
Fine motor skills training, Motor skills training, Creative thinking skills training
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
10.8" (275 mm)
Package depth
1.18" (30 mm)
Package height
7.68" (195 mm)
Package weight
12.7 oz (360 g)
Package volume
1608.75 cm³
Packaging data
Package type
Box
Logistics data
Number of layers per pallet
6 pc(s)
Quantity per pallet layer
11 pc(s)
Quantity per pallet
792 pc(s)
Master (outer) case width
8.86" (225 mm)
Master (outer) case length
15.9" (405 mm)
Master (outer) case height
11.2" (285 mm)
Quantity per master (outer) case
12 pc(s)
Master (outer) case net weight
1.27 oz (36 g)
Master (outer) case weight
9.52 lbs (4.32 kg)
Master (outer) case volume
25970.6 cm³
Pallet height
78.7" (2 m)
Pallet weight
628.5 lbs (285.1 kg)