location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Thunderbolt 3 dock Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba Thunderbolt™ 3 Dock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5281E-1PRP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528316551
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dynabook Thunderbolt 3 dock Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thunderbolt™ 3/USB Type-C™
  • - Up to 4K 3840 x 2160 @60Hz via HDMI®, DisplayPort™ or Mini DisplayPort
    Up to 1920 x 1080 @60Hz via VGA
    Dual 4K up to 3840 x 2160 @60Hz (when using Mini DisplayPort and HDMI® or DisplayPort™ simultaneously)
    Triple display support up to 3840 x 2160 @60Hz (Mini DisplayPort and HDMI® or DisplayPort™) and 1920 x 1080 @60Hz (via VGA)

    Up to three displays are supported including the computer display. Under the above triple display output mode, display on the computer screen is not supported.

  • - Duplicate Desktop, Extended Desktop, Primary Display
  • - 2x HDMI®, 1x DisplayPort™, 1x Mini DisplayPort, 1x VGA
  • - 1x headphone/microphone combo jack
  • - 1x USB 3.0 port on the front (USB Sleep and Charge function), 3x USB 3.0 ports on the back, 2x USB Type-C™ ports, 1x Ethernet port (RJ-45 10 Base-T/100BASETX/1000 BASE-T), DC-IN jack
  • - Gigabit LAN
  • - Security lock slot, power button
  • - 20V DC, 5A
  • - 3 pin EU and UK
  • - A Toshiba/dynabook computer with a Thunderbolt™ 3/USB Type-C™ port
    4 GB memory or higher
    Microsoft Windows 10 (64-bit edition)
  • - Toshiba Thunderbolt™ 3 Dock
    Thunderbolt™ 3/USB Type-C™ cable
    AC adaptor and power cord (EU/UK)
    Quick Start Guide
    Warranty Leaflet
  • - About 84 (w) x 230 (d) x 27 (h) mm
  • - ~ 380g
  • - black
Long product name Dynabook Thunderbolt 3 dock Wired Black :
The short editorial description of Dynabook Thunderbolt 3 dock Wired Black

Toshiba Thunderbolt™ 3 Dock
More>>>
Short summary description Dynabook Thunderbolt 3 dock Wired Black:
This short summary of the Dynabook Thunderbolt 3 dock Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Thunderbolt 3 dock, Wired, Thunderbolt 3, 10,100,1000 Mbit/s, Black, 40 Gbit/s, 3840 x 2160 pixels

Long summary description Dynabook Thunderbolt 3 dock Wired Black:
This is an auto-generated long summary of Dynabook Thunderbolt 3 dock Wired Black based on the first three specs of the first five spec groups.

Dynabook Thunderbolt 3 dock. Connectivity technology: Wired, Host interface: Thunderbolt 3. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Data transfer rate: 40 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. Power source type: DC, Input current: 5 A, Output voltage: 20 V. Width: 3.31" (84 mm), Depth: 9.06" (230 mm), Height: 1.06" (27 mm)

Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:49:45
Uk has collected 1 expert review for Dynabook Toshiba Thunderbolt™ 3 Dock but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)