Dynabook logo

Dynabook Portégé X30-G-12V Intel® Core™ i7 i7-10710U Laptop 13.3" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60001
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Dynabook Portégé X30-G-12V Intel® Core™ i7 i7-10710U Laptop 13.3" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Dynabook Portégé X30-G-12V, Intel® Core™ i7, 1.1 GHz, 13.3", 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description Dynabook Portégé X30-G-12V Intel® Core™ i7 i7-10710U Laptop 13.3" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Dynabook Portégé X30-G-12V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10710U, Processor frequency: 1.1 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.