location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Memo Lotto Board game Learning

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memo Lotto
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53413 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446534137
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goula Memo Lotto Board game Learning
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Learning Board game
  • - Multiplayer
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
Long product name Goula Memo Lotto Board game Learning :
The short editorial description of Goula Memo Lotto Board game Learning

Goula Memo Lotto, 3+
More>>>
Goula Memo Lotto Board game Learning:
The official marketing text of Goula Memo Lotto Board game Learning as supplied by the manufacturer

Two fun games of finding the right images together. Learn various objects and animals and train your memory. Including a storage bag.

Short summary description Goula Memo Lotto Board game Learning:
This short summary of the Goula Memo Lotto Board game Learning data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Memo Lotto, Board game, Learning, 3 yr(s)

Long summary description Goula Memo Lotto Board game Learning:
This is an auto-generated long summary of Goula Memo Lotto Board game Learning based on the first three specs of the first five spec groups.

Goula Memo Lotto. Product type: Board game, Genre: Learning, Recommended age (min): 3 yr(s)

Features
Game modes
Multiplayer
Playing time (max)
20 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
3 yr(s)
Genre *
Learning
Country of origin
China
Packaging data
Package width
10.2" (260 mm)
Package depth
2.95" (75 mm)
Package height
8.27" (210 mm)
Package weight
22 oz (625 g)
Package volume
4095 cm³
Package type
Box
Safety warning
Not for children 0-3 years
Yes
Logistics data
Quantity per intermodal container (20ft)
5736 pc(s)
Quantity per intermodal container (40ft)
11472 pc(s)
Pallet height
78.7" (2 m)
Pallet weight
529.1 lbs (240 kg)
Number of cartons per pallet
32 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
384 pc(s)
Master (outer) case width
17.3" (440 mm)
Master (outer) case length
18.7" (475 mm)
Master (outer) case height
11" (280 mm)
Quantity per master (outer) case
12 pc(s)
Master (outer) case volume
58520 cm³
Master (outer) case weight
16.5 lbs (7.5 kg)