location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Calendar Clock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Calendar Clock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51307 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446513071
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Goula Calendar Clock :
The short editorial description of Goula Calendar Clock

Goula Calendar Clock, 47 x 48 cm, 3+
More>>>
Goula Calendar Clock:
The official marketing text of Goula Calendar Clock as supplied by the manufacturer

Beautifully crafted wooden calendar clock which will teach your little one many things on time. Not only will your child learn more about reading the clock, but it will also learn about the seasons, weather, months, days of the week and of the month. With coloured wooden buttons and rotating pointers the child can place the time and day on the board itself. Two wooden holes are there to help you place the clock on the wall.

1 wooden board with multiple features on time

Short summary description Goula Calendar Clock:
This short summary of the Goula Calendar Clock data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Calendar Clock, 3 yr(s), Wood, Multicolor

Long summary description Goula Calendar Clock:
This is an auto-generated long summary of Goula Calendar Clock based on the first three specs of the first five spec groups.

Goula Calendar Clock. Recommended age (min): 3 yr(s), Material: Wood, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Wood
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Playing time
20 min
Country of origin
China
Learning & training skills
Learning & training skills
Time learning, Critical thinking training, Logical thinking training, Memory training, Reading learning, Math & counting learning
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
18.5" (470 mm)
Height
18.9" (480 mm)
Packaging data
Package width
18.5" (470 mm)
Package depth
1.38" (35 mm)
Package height
18.5" (470 mm)
Package weight
3.28 lbs (1.49 kg)
Packaging data
Package volume
7731.5 cm³
Package type
Box
Logistics data
Quantity per intermodal container (20ft)
3042 pc(s)
Quantity per intermodal container (40ft)
7236 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet layer
9 pc(s)
Quantity per pallet
162 pc(s)
Master (outer) case width
19.5" (495 mm)
Master (outer) case length
1.93" (49 mm)
Master (outer) case height
8.86" (225 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case weight
19.7 lbs (8.94 kg)
Master (outer) case volume
55130.6 cm³
Pallet height
78.7" (2 m)
Pallet weight
532.2 lbs (241.4 kg)