location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Frozen Giftbox 35 pcs Jigsaw puzzle 35 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Frozen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Frozen Giftbox 35 pieces
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19348
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126193488
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Disney Frozen Giftbox 35 pcs Jigsaw puzzle 35 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Preschool
  • - Female
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 35 pc(s)
Long product name Disney Frozen Giftbox 35 pcs Jigsaw puzzle 35 pc(s) Cartoons :
The short editorial description of Disney Frozen Giftbox 35 pcs Jigsaw puzzle 35 pc(s) Cartoons

Disney Frozen Giftbox 35 pieces, 22 x 16 cm, 3+
More>>>
Disney Frozen Giftbox 35 pcs Jigsaw puzzle 35 pc(s) Cartoons:
The official marketing text of Disney Frozen Giftbox 35 pcs Jigsaw puzzle 35 pc(s) Cartoons as supplied by the manufacturer

Jumbo’s Disney Frozen gift puzzle is a great way to surprise someone. The attractive, strong packaging gives this puzzle a luxurious look & feel. The puzzle consists of 35 pieces and is made of strong cardboard. It’s the perfect present to receive or give to someone!

Short summary description Disney Frozen Giftbox 35 pcs Jigsaw puzzle 35 pc(s) Cartoons:
This short summary of the Disney Frozen Giftbox 35 pcs Jigsaw puzzle 35 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Frozen Giftbox 35 pcs, 35 pc(s), Cartoons, 3 yr(s)

Long summary description Disney Frozen Giftbox 35 pcs Jigsaw puzzle 35 pc(s) Cartoons:
This is an auto-generated long summary of Disney Frozen Giftbox 35 pcs Jigsaw puzzle 35 pc(s) Cartoons based on the first three specs of the first five spec groups.

Disney Frozen Giftbox 35 pcs. Number of puzzle pieces: 35 pc(s). Genre: Cartoons, Theme: Disney Frozen, Recommended age (min): 3 yr(s). Width: 8.66" (220 mm), Height: 6.3" (160 mm)

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Disney Frozen
Recommended age group *
Preschool
Suggested gender *
Female
Recommended age (min) *
3 yr(s)
Contains recyclable materials
No
Material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
China
Release date (DD/MM/YYYY)
01.04.2016
Weight & dimensions
Width
8.66" (220 mm)
Height
6.3" (160 mm)
Packaging data
Package type
Box
Package width
4.72" (120 mm)
Package depth
1.18" (30 mm)
Package height
4.72" (120 mm)
Package weight
2.47 oz (70 g)
Packaging data
Package volume
432 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
35 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
396.8 lbs (180 kg)
Number of cartons per pallet
20 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
2400 pc(s)
Quantity per master (outer) case
120 pc(s)
Master (outer) case width
19.9" (505 mm)
Master (outer) case length
13.4" (340 mm)
Master (outer) case height
15.2" (385 mm)
Master (outer) case weight
19.8 lbs (9 kg)
Master (outer) case volume
66104.5 cm³