location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Performer FC9170/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Performer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vacuum cleaner with bag FC9170/61
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9170/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103798651
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 02:03:38
The date of the most recent change of the data-sheet in Icecat's system
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Performer FC9170/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 4 L 2200 W Black, Purple, Silver
  • - Dry Dust bag
  • - HEPA Filtering 78 dB
  • - Dust container full indicator Operating radius: 393.7" (10 m)
  • - Carrying handle(s)
Long product name Philips Performer FC9170/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag :
The short editorial description of Philips Performer FC9170/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag

Performer, 2000 W/2200 W, 500 W, 78 d, 47 l/s, 34 kPa, 6.3 kg
More>>>
Philips Performer FC9170/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag:
The official marketing text of Philips Performer FC9170/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag as supplied by the manufacturer

The highest suction power, resulting in effortless cleaning: this is what the Philips Performer vacuum cleaner is all about. Combined with a hygienic filter and easy dustbag removal system the Performer takes care of all your dust and dirt.

Superior cleaning
- 2200 Watt motor generating max. 500 Watt suction power

Highly efficient anti-allergy system
- HEPA AirSeal plus HEPA 13 filter
- ECARF Seal of Quality for trusted results

Long lasting dust pickup
- s-bag in XXL 4 liter capacity for long-lasting performance

Easy cleaning, even around furniture
- TriActive nozzle with unique 3-in-1 action.

Short summary description Philips Performer FC9170/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag:
This short summary of the Philips Performer FC9170/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Performer FC9170/61, 2200 W, Cylinder vacuum, Dry, Dust bag, 4 L, HEPA

Long summary description Philips Performer FC9170/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag:
This is an auto-generated long summary of Philips Performer FC9170/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag based on the first three specs of the first five spec groups.

Philips Performer FC9170/61. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Black, Purple, Silver

Power
Input power (IEC)
2000 W
Suction power
500 AW
Maximum input power *
2200 W
Power control
Electronic
Design
Dust capacity *
4 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product color *
Black, Purple, Silver
Tube type
Telescopic
Tube material
Metal
Wheels material
Rubber
Dust container type *
Dust bag
Dust bag type
S-bag
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
Washable filter
Yes
Performance
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Noise level *
78 dB
Vacuum
34 kPa
Airflow
47 l/s
Operating radius
393.7" (10 m)
Ergonomics
Cord length
275.6" (7 m)
Dust container full indicator *
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width
12.6" (320 mm)
Depth
19.7" (500 mm)
Height
11" (280 mm)
Weight
13.9 lbs (6.3 kg)
Packaging content
Crevice tool
Yes
Other features
Clean comfort cassette
Yes