Philips logo

Philips CP0679 Cylinder vacuum Hose adapter

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186981
Info modified on:
06 Jul 2024, 20:37:37
Bullet Points Philips CP0679 Cylinder vacuum Hose adapter:
  • - Easy replacement of product parts
Long product name Philips CP0679 Cylinder vacuum Hose adapter:

Philips Universal adapter

Philips CP0679 Cylinder vacuum Hose adapter:

Find matching products on the specifications tab


Universal adapter connector 32-35 mm
This connection adapter makes nozzles and tubes universally fitting. This connection adapter enables you to connect a 35 mm wide tube with a 32 mm wide nozzle or the other way around.

Short summary description Philips CP0679 Cylinder vacuum Hose adapter:

Philips CP0679, Cylinder vacuum, Hose adapter, Black, FC9200 - FC9239 FC9150 - FC9179 FC8320 - FC8329 FC8440 - FC8459 FC8370 - FC8399 FC9911 - FC9929...

Long summary description Philips CP0679 Cylinder vacuum Hose adapter:

Philips CP0679. Suitable for vacuum cleaner type: Cylinder vacuum, Product type: Hose adapter, Product color: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.