location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mobilo'Clip 4 en 1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobilo'Clip 4 en 1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-503005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765030055
Category:
A decorative structure suspended above a baby's cot which turns freely in the air and entertains the baby.
Baby Mobiles Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Nov 2017 16:53:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Mobilo'Clip 4 en 1:
This short summary of the VTech Mobilo'Clip 4 en 1 data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mobilo'Clip 4 en 1, 24 month(s), AA, 3.94" (100 mm), 11.8" (300 mm), 13" (330 mm), 2.2 lbs (1 kg)

Long summary description VTech Mobilo'Clip 4 en 1:
This is an auto-generated long summary of VTech Mobilo'Clip 4 en 1 based on the first three specs of the first five spec groups.

VTech Mobilo'Clip 4 en 1. Age (max): 24 month(s). Battery type: AA. Package width: 3.94" (100 mm), Package depth: 11.8" (300 mm), Package height: 13" (330 mm)

Features
Age (max)
24 month(s)
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Packaging data
Package width
3.94" (100 mm)
Package depth
11.8" (300 mm)
Package height
13" (330 mm)
Package weight
2.2 lbs (1 kg)
Packaging content
Batteries included
Yes