location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Centre d'éveil 4 en 1 des p'tits copains

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Centre d'éveil 4 en 1 des p'tits copains
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-156605
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761566053
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Nov 2017 16:24:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Centre d'éveil 4 en 1 des p'tits copains:
This short summary of the VTech Centre d'éveil 4 en 1 des p'tits copains data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Centre d'éveil 4 en 1 des p'tits copains, 3 yr(s), AA, 5.98" (152 mm), 19.7" (501 mm), 15.2" (385 mm), 6.28 lbs (2.85 kg)

Long summary description VTech Centre d'éveil 4 en 1 des p'tits copains:
This is an auto-generated long summary of VTech Centre d'éveil 4 en 1 des p'tits copains based on the first three specs of the first five spec groups.

VTech Centre d'éveil 4 en 1 des p'tits copains. Battery type: AA

Features
Recommended age (max)
3 yr(s)
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AA
Packaging content
Batteries included
Yes
Packaging data
Package width
5.98" (152 mm)
Package depth
19.7" (501 mm)
Package height
15.2" (385 mm)
Package weight
6.28 lbs (2.85 kg)
Brand Image Article code product Stock Price from
VTech Miroir magique des P'tits Copains VTech Miroir magique des P'tits Copains
(show image)
80-502605 Miroir magique des P'tits Copains
VTech 80-158105 interactive toy VTech 80-158105 interactive toy
(show image)
80-158105 80-158105
VTech 80-180905 interactive toy VTech 80-180905 interactive toy
(show image)
80-180905 80-180905
VTech Mon mouton 1001 chansons VTech Mon mouton 1001 chansons
(show image)
80-136105 Mon mouton 1001 chansons