location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Miroir magique des P'tits Copains

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Miroir magique des P'tits Copains
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-502605
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765026058
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2018 14:43:37
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Miroir magique des P'tits Copains:
This short summary of the VTech Miroir magique des P'tits Copains data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Miroir magique des P'tits Copains, 2 yr(s), AA, 3.07" (78 mm), 11.8" (300 mm), 9.49" (241 mm), 28.2 oz (800 g)

Long summary description VTech Miroir magique des P'tits Copains:
This is an auto-generated long summary of VTech Miroir magique des P'tits Copains based on the first three specs of the first five spec groups.

VTech Miroir magique des P'tits Copains. Battery type: AA

Features
Recommended age (max)
2 yr(s)
Battery
Batteries required
Yes
Number of batteries supported
3
Battery type
AA
Packaging content
Batteries included
Yes
Packaging data
Package width
3.07" (78 mm)
Package depth
11.8" (300 mm)
Package height
9.49" (241 mm)
Package weight
28.2 oz (800 g)
Other features
Minimum age
3 month(s)
Brand Image Article code product Stock Price from
VTech 80-502505 interactive toy VTech 80-502505 interactive toy
(show image)
80-502505 80-502505
VTech 80-502105 interactive toy VTech 80-502105 interactive toy
(show image)
80-502105 80-502105
VTech 80-158105 interactive toy VTech 80-158105 interactive toy
(show image)
80-158105 80-158105
VTech Centre d'éveil 4 en 1 des p'tits copains VTech Centre d'éveil 4 en 1 des p'tits copains
(show image)
80-156605 Centre d'éveil 4 en 1 des p'tits copains