location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-RW34 label-making tape Gold on red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-RW34
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-RW34 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766770378
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:47:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZE-RW34 label-making tape Gold on red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: TZe
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label color: Gold on red
  • - Tape width: 0.472" (1.2 cm)
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-RW34 label-making tape Gold on red :
The short editorial description of Brother TZE-RW34 label-making tape Gold on red

Genuine Ribbon Tape Cassette – Gold on Wine Red, 12mm wide
More>>>
Brother TZE-RW34 label-making tape Gold on red:
The official marketing text of Brother TZE-RW34 label-making tape Gold on red as supplied by the manufacturer

Use the TZe-RW34 together with your P-touch printer to express your best wishes to loved ones on special occasions. Work your magic to add a personalised touch to gifts, cards and crafts, with the genuine Brother TZe-RW34 ribbon tape.

With the TZe-RW34 you can enjoy fast and reliable output, as well as a sharp and professional standard of printing. The beautiful Gold on Wine Brother TZe-RW34 labelling tape is guaranteed to provide you with quality labels.

With a luxury shiny finish this is non-adhesive fabric ribbon is perfect for present wrapping and crafting.

Short summary description Brother TZE-RW34 label-making tape Gold on red:
This short summary of the Brother TZE-RW34 label-making tape Gold on red data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-RW34, Gold on red, TZe, Black, Thermal transfer, Brother, PT-1000 GL-100 GL-200 PT-1000L PT-1005 PT-1010 PT-1010L PT-1080 PT-1090 PT-1290 PT-1280VP PT-1750...

Long summary description Brother TZE-RW34 label-making tape Gold on red:
This is an auto-generated long summary of Brother TZE-RW34 label-making tape Gold on red based on the first three specs of the first five spec groups.

Brother TZE-RW34. Label color: Gold on red, Tape type: TZe, Product color: Black. Tape width: 0.472" (1.2 cm), Tape length: 157.5" (4 m), Quantity per pack: 1 pc(s)

Features
Label color *
Gold on red
Tape type
TZe
Product color
Black
Print technology
Thermal transfer
Brand compatibility
Brother
Features
Compatibility
PT-1000 GL-100 GL-200 PT-1000L PT-1005 PT-1010 PT-1010L PT-1080 PT-1090 PT-1290 PT-1280VP PT-1750 PT-1830 PT-18R PT-1950 PT-2100 PT-2420PC PT-2430PC PT-2470 PT-2480 PT-2700VP PT-2730VP PT-7100 PT-3600 PT-7500VP PT-7600VP PT-9200DX PT-9400DX PT-9500PC PT-9700PC PT-9800PCN PT-D200VP PT-E100VP PT-E300VP PT-H300 PT-H500 PT-H75 PT-P700 PT-P750W RL-700S PT-P900W PT-P950NW PT-D800W PT-D210VP PT-D400 PT-D450VP PT-D600VP PT-E110VP
Weight & dimensions
Tape width *
0.472" (1.2 cm)
Tape length
157.5" (4 m)
Quantity per pack
1 pc(s)
Package type
Box
Logistics data
Harmonized System (HS) code
48219090
Brand Image Article code product Stock Price from
Brother GL-200 label-making tape TZ Brother GL-200 label-making tape TZ
(show image)
GL-200 GL-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)