location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PTE110VPYP1 label printer 180 x 180 DPI 20 mm/sec TZe QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PTE110VPYP1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-E110VP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766774970 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 376807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 20:43:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PTE110VPYP1 label printer 180 x 180 DPI 20 mm/sec TZe QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Create durable labels up to 12mm in width
  • - Dedicated functions for common labelling tasks
  • - 200 symbols including electrician, audio visual and Network Infrastructure
  • - Built-in cutter for accurate labelling
  • - Includes AC adapter, full length 8m flexi id black on white tape cassette and handy carry case
Guarantee: 2 Years Carry-In
Long product name Brother PTE110VPYP1 label printer 180 x 180 DPI 20 mm/sec TZe QWERTY :
The short editorial description of Brother PTE110VPYP1 label printer 180 x 180 DPI 20 mm/sec TZe QWERTY

LCD, 3.5/6/9/12 mm, TZe, QWERTY, 180 dpi, 20 mm/sec
More>>>
Brother PTE110VPYP1 label printer 180 x 180 DPI 20 mm/sec TZe QWERTY:
The official marketing text of Brother PTE110VPYP1 label printer 180 x 180 DPI 20 mm/sec TZe QWERTY as supplied by the manufacturer

Create labels in various colour combinations and widths that have been tested in extreme conditions to make sure they stick around for a long time. With dedicated functions and smart keys to make common labelling tasks quick and easy, and everything supplied in a hard carry case. The PT-E110VP is an invaluable tool for electricians and other professional trades.

Dedicated number keypad
Many labels consist of identifiers with a combination of letters and numbers. The dedicated numeric keypad allows quick entry of numbers with one finger.

Short summary description Brother PTE110VPYP1 label printer 180 x 180 DPI 20 mm/sec TZe QWERTY:
This short summary of the Brother PTE110VPYP1 label printer 180 x 180 DPI 20 mm/sec TZe QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PTE110VPYP1, QWERTY, TZe, 180 x 180 DPI, 20 mm/sec, AAA, Alkaline

Long summary description Brother PTE110VPYP1 label printer 180 x 180 DPI 20 mm/sec TZe QWERTY:
This is an auto-generated long summary of Brother PTE110VPYP1 label printer 180 x 180 DPI 20 mm/sec TZe QWERTY based on the first three specs of the first five spec groups.

Brother PTE110VPYP1. Keyboard layout: QWERTY. Tape type: TZe. Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Supported paper width: 3.5, 6, 9, 12 mm. Battery type: AAA, Battery technology: Alkaline. Product color: Black, Orange

Printing
Color *
No
Maximum resolution *
180 x 180 DPI
Print speed *
20 mm/sec
Printing colors
Black
Maximum print height
0.354" (9 mm)
Minimum print length
1.18" (3 cm)
Vertical printing
Yes
Mirror printing
No
Text alignment
Center, Left
Paper handling
Maximum label length
11.8" (0.3 m)
Supported paper width
3.5, 6, 9, 12 mm
Maximum media length
11.8" (30 cm)
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Number of symbols
200
Number of characters
200
Number of fonts
1
Tape type
TZe
Tape width
0.472" (1.2 cm)
Number of styles
10
Underline
Yes
Cutter
Yes
Font styles
Normal, Bold, Outline, Shadow, Italic, Italic Bold, Italic Outline, Italic Shadow
Tape size detection
Yes
Design
Product color *
Black, Orange
Numeric keypad
Yes
Display *
LCD
Display resolution
128 x 16 pixels
Color display
No
Control type
Buttons
Display number of lines
1 lines
Display number of characters
16
Keyboard layout
QWERTY
Power
Battery type
AAA
Number of batteries supported
6
Battery technology
Alkaline
Auto power off
Yes
External power adapter
Yes
Weight & dimensions
Width
4.37" (111 mm)
Depth
2.28" (58 mm)
Height
8.03" (204 mm)
Weight
14.1 oz (400 g)
Packaging data
Package width
12.4" (314 mm)
Package depth
4.57" (116 mm)
Package height
11" (279 mm)
Package weight
4.45 lbs (2.02 kg)
Package type
Box
Packaging content
Cartridge(s) included
Yes
Cartridges quantity
1 pc(s)
Batteries included
Yes
Warranty card
Yes
AC adapter included
Yes
Carrying case
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Technical details
Font size
16. 22. 28. 42. 56
Lines quantity
2 lines
Sustainability certificates
ENERGY STAR
Other features
Memory capacity
720 characters
Print preview
Yes
Label memory
9 label(s)
Number of frames
1
Languages support
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, HRV, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Slovak, Slovenian, Swedish, Turkish
Number of languages
20
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)