location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals Mystery 2 Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mystery 2 Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6034164
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988603307 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Hatchimals Mystery 2 Pack :
The short editorial description of Hatchimals Mystery 2 Pack

Mystery 2 Pack, 5+
More>>>
Hatchimals Mystery 2 Pack:
The official marketing text of Hatchimals Mystery 2 Pack as supplied by the manufacturer

Welcome to the world of Hatchimals Colleggtibles! Who's inside? It's a surprise! Hold them in your hand till their hearts change colour. Which one will you discover? Hatching is so exciting, there's always someone new! Jungle, Forest and special editions too. Over 70 to collect in Season 1. Finding the ultra rares is half the fun! Hatchimals Colleggtibles. Hold, Hatch, Play!

Short summary description Hatchimals Mystery 2 Pack:
This short summary of the Hatchimals Mystery 2 Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals Mystery 2 Pack, Girl, 5 yr(s)

Long summary description Hatchimals Mystery 2 Pack:
This is an auto-generated long summary of Hatchimals Mystery 2 Pack based on the first three specs of the first five spec groups.

Hatchimals Mystery 2 Pack. Product color: Multicolor

Features
Product color *
Multicolor
Recommended age (min) *
5 yr(s)
Recommended gender *
Girl
Country of origin
China
Weight & dimensions
Weight
3.35 oz (95 g)
Packaging data
Package width
5" (127 mm)
Package depth
2" (50.8 mm)
Package height
7.37" (187.3 mm)
Package weight
4.23 oz (120 g)
Package type
Blister
Logistics data
Quantity per intermodal container (20ft)
22013 pc(s)
Logistics data
Quantity per intermodal container (40ft)
44026 pc(s)
Number of layers per pallet
8 pc(s)
Quantity per pallet layer
140 pc(s)
Quantity per pallet
1120 pc(s)
Master (outer) case width
10" (254 mm)
Master (outer) case length
9.84" (250 mm)
Master (outer) case height
7.87" (200 mm)
Master (outer) case net weight
33.5 oz (950 g)
Master (outer) case weight
2.65 lbs (1.2 kg)
Master (outer) case GTIN (EAN/UPC)
778988603314
Master (outer) case volume
14000 cm³
Harmonized System (HS) code
95.03.00.49.90
Safety warning
EU TSD warning
Not for children under 36 months
Country Distributor
United Kingdom 1 distributor(s)