location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games CGI KPZ Hatchimals Puzzle Egg ImgD GML Jigsaw puzzle 46 pc(s) Toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hatchimals 46-Piece Mystery Puzzle in Egg Packaging
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6039464 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988693780 show
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:29:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Games CGI KPZ Hatchimals Puzzle Egg ImgD GML Jigsaw puzzle 46 pc(s) Toy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Which character from the world of Hatchimals will you hatch?
Long product name Games CGI KPZ Hatchimals Puzzle Egg ImgD GML Jigsaw puzzle 46 pc(s) Toy :
The short editorial description of Games CGI KPZ Hatchimals Puzzle Egg ImgD GML Jigsaw puzzle 46 pc(s) Toy

Hatchimals 46-Piece Mystery Puzzle in Egg Packaging
More>>>
Games CGI KPZ Hatchimals Puzzle Egg ImgD GML Jigsaw puzzle 46 pc(s) Toy:
The official marketing text of Games CGI KPZ Hatchimals Puzzle Egg ImgD GML Jigsaw puzzle 46 pc(s) Toy as supplied by the manufacturer

Hatch an EGGciting mystery with this Hatchimals jigsaw puzzle. Crack open the Hatchimal egg and uncover a 46-piece, egg-shaped puzzle with one of four possible images. Which adorable Hatchimal character will you piece together—Puffatoo or Tigrette? Piece it together to uncover the mystery! The plastic egg doubles as a handy storage unit for the puzzle pieces.

Includes: 46 Puzzle Pieces, Storage Egg

Short summary description Games CGI KPZ Hatchimals Puzzle Egg ImgD GML Jigsaw puzzle 46 pc(s) Toy:
This short summary of the Games CGI KPZ Hatchimals Puzzle Egg ImgD GML Jigsaw puzzle 46 pc(s) Toy data-sheet is auto-generated and uses the product title and the first six key specs.

Games CGI KPZ Hatchimals Puzzle Egg ImgD GML, 46 pc(s), Toy, 4 yr(s)

Long summary description Games CGI KPZ Hatchimals Puzzle Egg ImgD GML Jigsaw puzzle 46 pc(s) Toy:
This is an auto-generated long summary of Games CGI KPZ Hatchimals Puzzle Egg ImgD GML Jigsaw puzzle 46 pc(s) Toy based on the first three specs of the first five spec groups.

Games CGI KPZ Hatchimals Puzzle Egg ImgD GML. Number of puzzle pieces: 46 pc(s). Genre: Toy, Theme: Hatchimals, Recommended age (min): 4 yr(s). Width: 15" (381 mm), Height: 12.5" (317 mm)

Features
Product type *
Jigsaw puzzle
Genre *
Toy
Theme
Hatchimals
Recommended age group *
Child
Suggested gender *
Any gender
Recommended age (min) *
4 yr(s)
Suitable for indoor use
Yes
Country of origin
China
Learning & training skills
Learning & training skills
Fine motor skills training
Weight & dimensions
Width
15" (381 mm)
Height
12.5" (317 mm)
Weight
8.47 oz (240 g)
Packaging data
Package width
4.5" (114.3 mm)
Package depth
4.5" (114.3 mm)
Package height
6.13" (155.7 mm)
Package weight
8.48 oz (240.4 g)
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
46 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Harmonized System (HS) code
95.03.00.69.90
Quantity per intermodal container (20ft)
4787 pc(s)
Quantity per intermodal container (40ft)
9575 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
504 pc(s)
Quantity per pallet layer
84 pc(s)
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
9.61" (244.1 mm)
Master (outer) case length
9.69" (246.1 mm)
Master (outer) case height
6.61" (167.9 mm)
Master (outer) case weight
2.6 lbs (1.18 kg)
Master (outer) case net weight
33.9 oz (962 g)
Master (outer) case GTIN (EAN/UPC)
70778988693789
Master (outer) case volume
356000 cm³