location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T913A ink cartridge 1 pc(s) Original Standard Yield Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T913A Orange Ink Cartridge (200ml)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T913A00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946629377 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T913A ink cartridge 1 pc(s) Original Standard Yield Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Orange
  • - Standard Yield
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T913A ink cartridge 1 pc(s) Original Standard Yield Orange :
The short editorial description of Epson T913A ink cartridge 1 pc(s) Original Standard Yield Orange

T913A Orange Ink Cartridge (200ml)
More>>>
Short summary description Epson T913A ink cartridge 1 pc(s) Original Standard Yield Orange:
This short summary of the Epson T913A ink cartridge 1 pc(s) Original Standard Yield Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T913A, Standard Yield, Orange, Pigment-based ink, 200 ml, 1 pc(s)

Long summary description Epson T913A ink cartridge 1 pc(s) Original Standard Yield Orange:
This is an auto-generated long summary of Epson T913A ink cartridge 1 pc(s) Original Standard Yield Orange based on the first three specs of the first five spec groups.

Epson T913A. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Color ink volume: 200 ml, Printing colors: Orange, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- SureColor SC-P5000 Violet Spectro 240v - SureColor SC-P5000 Violet Spectro - SureColor SC-P5000 Violet 240V - SureColor SC-P5000 Violet - SureColor SC-P5000 STD Spectro 240v - SureColor SC-P5000 STD Spectro - SureColor SC-P5000 STD 240V - SureColor SC-P5000 STD
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
200 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Features
Printing colors *
Orange
Brand compatibility *
Epson
OEM code
C13T913A00
Country of origin
Indonesia
Weight & dimensions
Package width
1.57" (40 mm)
Package depth
8.46" (215 mm)
Package height
4.53" (115 mm)
Package weight
0.0141 oz (0.4 g)
Logistics data
Quantity per pallet
864 pc(s)
Quantity per master (outer) case
12 pc(s)
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
1296 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)