location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P5000 STD Spectro 240V large format printer Inkjet Color 2880 x 1440 DPI A2 (420 x 594 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-P5000 STD Spectro 240V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF66001A6
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC-P5000 STD Spectro 240V large format printer Inkjet Color 2880 x 1440 DPI A2 (420 x 594 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 2880 x 1440 DPI Color
  • - A2 (420 x 594 mm) Printing colors: Cyan, Green, Light black, Light Cyan, Light light black, Matte black, Orange, Photo black, Vivid light magenta, Vivid magenta, Yellow
  • - USB port
Long product name Epson SureColor SC-P5000 STD Spectro 240V large format printer Inkjet Color 2880 x 1440 DPI A2 (420 x 594 mm) :
The short editorial description of Epson SureColor SC-P5000 STD Spectro 240V large format printer Inkjet Color 2880 x 1440 DPI A2 (420 x 594 mm)

A2, 2880 x 1440DPI, ESC/P2, USB, Ethernet, 863 x 766 x 406mm, 52kg
More>>>
Epson SureColor SC-P5000 STD Spectro 240V large format printer Inkjet Color 2880 x 1440 DPI A2 (420 x 594 mm):
The official marketing text of Epson SureColor SC-P5000 STD Spectro 240V large format printer Inkjet Color 2880 x 1440 DPI A2 (420 x 594 mm) as supplied by the manufacturer

Your true colours
Versatile and reliable proofing, photography and fine art printer, with excellent Pantone accuracy

SureColor SC-P5000 STD Spectro 240V
Designed for proofing, fine art and photography applications, the SC-P5000 can be selected with a violet or LLK inkset, and can achieve near-perfect colour matching of up to 99% of Pantone Solid Coated Colours.

Precision colour proofing
When purchased with a violet HDX inkset for pre-press proofing the SC-P5000 can reproduce packaging, marketing materials and corporate colours with 99% Pantone Solid Coated Colour accuracy.

Perfect art reproduction
When specified with an HDX inkset with LLK, photographers and fine artists can use the SC-P5000 to reproduce the detail and colours of their artwork perfectly, as well as exact reproduction of 98% of Pantone Solid Coated Colours.

Reliability you can trust
The SC-P5000 offers new features to ensure reliable day-to-day operation and minimise maintenance. These include new covers and seals to limit dust intrusion, an improved automatic nozzle check and a guided cleaning procedure.

Outstanding print quality
The SC-P5000 uses Epson’s latest ink technology to make high-resolution, long-lasting prints. 3.5pl droplet size and 2880x1440dpi resolution ensure crisp, detailed results, while Ultrachrome HDX inks offer much improved lightfastness2.

Simple setup and operation
Setup and media handling is quick and easy thanks to an internal colour calibration sensor, simple media switching and a clear media handling guide on the display. The SC-P5000 fits seamlessly into any proofing workflow and can be supplied with a SpectroProofer, which can handle automated colour proof checking. The printer is supported by all major RIP and software vendors.

- Perfect proofing printer: Up to 99% Pantone Solid Coated Colour accuracy
- Outstanding reliability: Reliable day-to-day operation and reduced maintenance
- Excellent print quality: Ultrachrome HDX inks offer bright, lasting results
- Simple setup and operation: A range of features to ensure easy set-up and media handling
- 17-inch printer with violet ink: The first and only 17-inch large format printer with violet ink for proofing

Short summary description Epson SureColor SC-P5000 STD Spectro 240V large format printer Inkjet Color 2880 x 1440 DPI A2 (420 x 594 mm):
This short summary of the Epson SureColor SC-P5000 STD Spectro 240V large format printer Inkjet Color 2880 x 1440 DPI A2 (420 x 594 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-P5000 STD Spectro 240V, Inkjet, 2880 x 1440 DPI, Epson ESC/P2, Cyan, Green, Light black, Light Cyan, Light light black, Matte black, Orange, Photo black, Vivid..., 250 sheets, 250 sheets

Long summary description Epson SureColor SC-P5000 STD Spectro 240V large format printer Inkjet Color 2880 x 1440 DPI A2 (420 x 594 mm):
This is an auto-generated long summary of Epson SureColor SC-P5000 STD Spectro 240V large format printer Inkjet Color 2880 x 1440 DPI A2 (420 x 594 mm) based on the first three specs of the first five spec groups.

Epson SureColor SC-P5000 STD Spectro 240V. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: Epson ESC/P2. Total input capacity: 250 sheets, Maximum input capacity: 250 sheets. Maximum print size: A2 (420 x 594 mm). USB connector: USB Type-A. Product color: Black, Display: LCD, Internal memory: 256 MB

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
2880 x 1440 DPI
Page description languages *
Epson ESC/P2
Printing colors *
Cyan, Green, Light black, Light Cyan, Light light black, Matte black, Orange, Photo black, Vivid light magenta, Vivid magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Input & output capacity
Total input capacity
250 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum print size *
A2 (420 x 594 mm)
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Product color *
Black
Built-in display *
Yes
Display
LCD
Internal memory
256 MB
Performance
Country of origin
China
Power
Power consumption (standby)
0.5 W
Power consumption (typical)
52 W
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
34" (863 mm)
Depth
30.2" (766 mm)
Height
16" (406 mm)
Weight
11.5 lbs (5.2 kg)
Packaging data
Package width
36" (915 mm)
Package depth
39.4" (1000 mm)
Package height
39.4" (1000 mm)
Package weight
172 lbs (78 kg)
Logistics data
Quantity per pack
1 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
1 pc(s)
Pallet length (UK)
11.6" (29.5 cm)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:46:29
Uk has collected 8 expert reviews for Epson SureColor SC-P5000 STD Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
shutterbug.com
Updated:
2019-12-01 19:46:29
Shutterbug, a member of the Technical Image Press Association (TIPA), once again joined forces with 30 other member magazines from around the world to choose the winners of the annual TIPA Awards for the best photo/imaging products in 40 different catego...
0%
pcmag.com
Updated:
2019-12-01 19:46:29
I've reviewed several professional-grade photograph and graphic arts printers, but few are as sophisticated as the Epson SureColor P5000 ($1,995). Classified by Epson as a "production" printer, this huge beast churns out breathtaking images and artwork up...
Good Excellent print quality, Prints a wide variety of paper sizes, Switches from cut to roll media (and vice versa) automatically, Mechanized and manual cutters...
Bad Big and heavy, Pricey...
Bottom line You'll pay up front, but Epson's SureColor P5000 professional photo printer churns out superb photos and artwork on large cut sheets or wide paper rolls at highly competitive running costs...
80%
computershopper.com
Updated:
2019-12-01 19:46:29
This printer is so good at what it does, you may not want to buy it.That might sound strange, but specialty printers by definition are designed for a particular group. And no matter how good they become, they may still be suitable only for that same group...
Good Production-class print quality, Large, cost-effective ink cartridges, Precise drive mechanism for sharper prints, Printhead cleaning doesn't require ink or paper, Supports cut sheets as large as 17x22 inches and roll paper prints as long as 529 inches, Bu...
Bad Large and heavy compared with the P800, Wastes some black ink when switching between matte and glossy papers, No wireless capabilities...
Bottom line Epson's replacement for the seven-year-old Stylus Pro 4900 has improved inks, a rock-steady drive mechanism, and extremely low ink costs. The print quality is amazing, but only serious production environments need apply...
90%
pdnonline.com
Updated:
2019-12-01 19:46:29
Epson inkjet printers have been a staple in photographers' studios for many years and with good reason. Each generation of hardware and ink set development brings photo printing to new levels. That trajectory continues with the SureColor P5000, Epson's la...
Good Excellent print quality, expanded ink set, dynamic range and black ink density, efficient, easytouse roll paper feed, highcapacity ink cartridges, longer print life, dustproof build, live preview in Epson Advanced Black and White Photo Mode...
Bad Steep learning curve, control panel can be confusing, flimsy output tray, difficult to use front feed, PRICE: $1,995...
Bottom line There's little competition in the 17-inch desktop inkjet printer market. Probably the closest match to the Epson SureColor P5000 is the older, 17-inch, 12 color Canon color imagePROGRAF iPF5100. Paper handling options are the same as the Epson but the $2...
0%
luminous-landscape.com
Updated:
2019-12-01 19:46:29
This section is about determining how accurately the printer/paper/profile combination in an ICC color-managed workflow can reproduce on paper the file color values sent to the printer. The core methodology is the same as that I used in my Epson SC-P800...
0%
luminous-landscape.com
Updated:
2019-12-01 19:46:29
I have had a lot of experience with Epson printers. For my photo printing, I started with an Epson 4000. It was a nice printer and came with its own sets of issues. As the years went by Epson introduced the 4800 Printer which I used for many years and the...
0%
pdnonline.com
Updated:
2019-12-18 04:15:42
Do you relish the thought of printing your own gallery-sized giclées? The PRO-6000, the latest member of the revamped imagePROGRAF series, is the largest 12-ink printer currently on the market. It has 11 color tanks and a Chroma Optimizer with a sub-ink t...
0%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)