location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJD5111
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS12440
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:43:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - DLP 2500 ANSI lumens
  • - Lamp 3000 h
  • - SVGA (800x600) 2800:1
  • - Focus: Manual
  • - 242 W
Long product name Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600) :
The short editorial description of Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600)

PJD5111, 2500 ANSI, 2800:1
More>>>
Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600):
The official marketing text of Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer

ViewSonic's PJD5111 is a practical projector that offers outstanding value and performance.

- Texas Instruments’ BrilliantColor technology delivers brilliant, true-color and high contrast images
- SVGA 800x600 resolution projector supports high definition signals
- 2500 lumens deliver clear, bright images in most lighting conditions
- Light and compact at just 5.1 pounds
- Extensive connectivity, including two RGB inputs and one RGB output,
- Eco-mode reduces fan noise and even extends the lamp life up to 4000 hours

Short summary description Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600):
This short summary of the Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJD5111, 2500 ANSI lumens, DLP, SVGA (800x600), 2800:1, Lamp, 3000 h

Long summary description Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

Viewsonic PJD5111. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual. Serial interface type: RS-232. Noise level: 30 dB

Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2800:1
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
189 W
Lens system
Focus *
Manual
Ports & interfaces
S-Video inputs quantity
1
Headphone outputs
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
Ports & interfaces
Composite video in *
1
Features
Noise level *
30 dB
Design
Market positioning *
Presentation
Power
Power consumption (typical) *
242 W
Power consumption (standby) *
5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
10.4 x 8.86 x 3.8" (264 x 225 x 96.4 mm)
RS-232 ports
1
Brand Image Article code product Stock Price from
Viewsonic PJD6381 data projector 2500 ANSI lumens DLP XGA (1024x768) Viewsonic PJD6381 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
VS12461 PJD6381
Viewsonic PJD5351 data projector 2500 ANSI lumens DLP XGA (1024x768) Viewsonic PJD5351 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
VS12446 PJD5351
Viewsonic PJL3211 data projector 2500 ANSI lumens LCD XGA (1024x768) Viewsonic PJL3211 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
VS12417 PJL3211
Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768) Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768)
(show image)
VS12472 PJD6221
Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768) Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768)
(show image)
VS12618 PJD6211
Country Distributor
United Kingdom 1 distributor(s)