location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJD6221
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS12472
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:50:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - DLP 2700 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 2800:1
  • - Number of colors: 16.78 million colors
  • - Focus: Manual
  • - 2 W
  • - 235 W
Long product name Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768) :
The short editorial description of Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768)

PJD6221, 2700 ANSI, 2800:1, XGA 1024 x 768
More>>>
Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768):
The official marketing text of Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

The PJD6221 is a DLP powerhouse that delivers sharp and bright images for virtually any environment.

- 3D ready with support for up to 120Hz frame rates
- RJ-45 connectivity enables remote network control
- Extensive input options including two RGB inputs and one RGB output
- Integrated 2-watt stereo speakers deliver a truly dynamic multimedia experience
- BrilliantColor technology produces vibrant colors, high brightness and contrast ratio shine in the classroom or meeting room

Short summary description Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768):
This short summary of the Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJD6221, 2700 ANSI lumens, DLP, XGA (1024x768), 2800:1, 16.78 million colors, Lamp

Long summary description Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Viewsonic PJD6221. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual. Serial interface type: RS-232. Noise level: 31 dB

Projector
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2800:1
Number of colors
16.78 million colors
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp power
180 W
Lens system
Focus *
Manual
Ports & interfaces
S-Video inputs quantity
1
Headphone outputs
3
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
Composite video in *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
31 dB
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Presentation
Power
Power consumption (typical) *
235 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
5.86 lbs (2.66 kg)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
11 x 8.58 x 4.49" (280 x 218 x 114 mm)
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:26:16
Uk has collected 4 expert reviews for Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768) and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
tech2.com
Updated:
2011-10-04 13:26:11
A movie buff is often confronted with a precarious situation at least once in his early life of collecting audiovideo gear, and that is when the largest, most expensive LCD screen is just not enough. It wont cut it, no sir we need more inches, darker r...
Bottom line At a price of Rs. 49,000 I think this unit gets a lot of benefit of doubt, as the flaws are not major. The brightness could have been more, but it’s still enough to impress. The features are useful and nice to play around with, setup is easy and looks...
80%
techtree.com
Updated:
2011-10-04 13:26:11
Today we have Viewsonic's version of a 3D projector called the PJD6221. This sizeable DLP projector can be used for home entertainment due to its support for the 120Hz refresh rate or even in offices and organizations as it also sports a LAN jack...
Good Supports 120Hz refresh rate (3D ready), network monitoring support, looks good, security features present, Eco mode...
Bad Interface of the menu and remote monitoring could be better, runs hot, color accuracy isn't great, no digital inputs...
Bottom line The Viewsonic PJD6221 sells for Rs.49,799, which is not bad for the features it offers. The Acer X1261 costs roughly the same, but lacks the network feature. Viewsonic seems to have created a little odd ball here since if you think about it doesn't rea...
60%
gcn.com
Updated:
2011-10-04 13:26:12
We were impressed with the PJD6221 because of its lack of flaws and generally good performance in all areas. Had the only price been the $999 retail one, we would probably point to others here for our recommendations. However, the...
0%
projectorcentral.com
Updated:
2011-10-04 13:26:13
The Viewsonic PJD6221 at 2700 lumens is a bright portable projector appropriate for classrooms and conference rooms alike. For educators, it represents a tremendous bargain as they can buy this DLP-based projector for just over $600...
Bottom line If you're looking for an excellent data projector, and you're willing to adjust video settings a bit, the PJD6221 is a solid candidate. It's relatively inexpensive, and a real bargain if you are intending to use it as a classroom projector. Fa...
86%
Brand Image Article code product Stock Price from
Viewsonic PJD5351 data projector 2500 ANSI lumens DLP XGA (1024x768) Viewsonic PJD5351 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
VS12446 PJD5351
Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600) Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600)
(show image)
VS12440 PJD5111
Viewsonic PJL3211 data projector 2500 ANSI lumens LCD XGA (1024x768) Viewsonic PJL3211 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
VS12417 PJL3211
Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768) Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768)
(show image)
VS12618 PJD6211
Country Distributor
United Kingdom 1 distributor(s)