location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJD6211
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS12618
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:25:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - DLP 2300 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 2000:1
  • - Number of colors: 16.78 million colors
  • - Focus: Manual
  • - 235 W
Long product name Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768) :
The short editorial description of Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768)

PJD6211, 2300 ANSI, 2000:1, XGS 1024 x 768
More>>>
Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768):
The official marketing text of Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

ViewSonic's PJD DLP projector is ideal for use in the office or on the road. It delivers amazingly clear images with the digital clarity of DLP's BriliantColor technology.

- Boasts amazingly fast 120Hz frame rate
- 3D ready for graphic renderings in the office or 3D games and movies at home
- High contrast ratio and brightness and ViewMatch technology to adjust to colors perfectly regardless of setting
- Eco-mode extends lamp life and reduces fan noise
- Mutliple inputs support 720p and 1080i HDTV signals
- Enjoy easy setup with auto source detection and auto sync

Short summary description Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768):
This short summary of the Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJD6211, 2300 ANSI lumens, DLP, XGA (1024x768), 2000:1, 16.78 million colors, Lamp

Long summary description Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Viewsonic PJD6211. Projector brightness: 2300 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual. Serial interface type: RS-232. Noise level: 31 dB

Projector
Projector brightness *
2300 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp power
180 W
Lens system
Focus *
Manual
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
2
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
3
Composite video in *
1
Features
Noise level *
31 dB
Design
Market positioning *
Presentation
Power
Power consumption (typical) *
235 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
5.73 lbs (2.6 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
11 x 8.58 x 4.49" (280 x 218 x 114 mm)
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:56:44
Uk has collected 4 expert reviews for Viewsonic PJD6211 data projector 2300 ANSI lumens DLP XGA (1024x768) and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
computeractive.co.uk
Updated:
2011-10-04 12:56:39
The Viewsonic PJD6211 is the first projector we have seen that’s able to bring 3D images into the home.Currently all the rage among manufacturers, 3D technology allows the viewer to see a ‘virtual’ three-dimensional image on a flat surface by wearing a...
Good Works in 3D from computers; good picture quality...
Bad No HDMI socket; no 3D support for Bluray; nonwidescreen aspect ratio...
Bottom line Good quality, good value projector, but not great for home use...
60%
v3.co.uk
Updated:
2011-10-04 12:56:42
The Viewsonic PJD6211 is the first projector we have seen that’s able to bring 3D images into the home.Currently all the rage among manufacturers, 3D technology allows the viewer to see a ‘virtual’ three-dimensional image on a flat surface by wearing a...
Good Works in 3D from computers; good picture quality...
Bad No HDMI socket; no 3D support for Blu-ray; non-widescreen aspect ratio...
Bottom line Good quality, good value projector, but not great for home use Good points Works in 3D from computers; good picture quality Bad points No HDMI socket; no 3D support for Blu-ray; non-widescreen aspect ratio...
60%
techradar.com
Updated:
2011-10-04 12:56:44
The Viewsonic PJD6211 is the most cost-effective data projector here. It takes the standard design route for a DLP device, being a squat device that sits length-wise with the lens fixed at one end and a large vent along the front. It's quite compact bu...
Good Value for money...
Bad Not the best picture, No digital HD inputs...
Bottom line Viewsonic's projector offers decent value for money, but just isn't that impressive...
60%
pcauthority.com.au
Updated:
2011-11-06 06:08:47
ViewSonic's PJD6211 projector has the requisite 120Hz refresh rate to support Nvidia's 3D Vision kit, and the box comes emblazoned with the same FuHzion logo as the manufacturer's VX2268wm 3D monitor. It should be the ideal way to break 3D gaming free...
Bottom line A budget projector that fails miserably in its one key task – providing functioning 3D...
0%
Brand Image Article code product Stock Price from
Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600) Viewsonic PJD5111 data projector 2500 ANSI lumens DLP SVGA (800x600)
(show image)
VS12440 PJD5111
Viewsonic PJL3211 data projector 2500 ANSI lumens LCD XGA (1024x768) Viewsonic PJL3211 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
VS12417 PJL3211
Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768) Viewsonic PJD6221 data projector 2700 ANSI lumens DLP XGA (1024x768)
(show image)
VS12472 PJD6221