location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Sport Deluxe Notebook Backpac 16" Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sport Deluxe Notebook Backpac
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB312
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus Sport Deluxe Notebook Backpac 16" Backpack case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack case 16"
  • - Nylon
  • - 3.48 lbs (1.58 kg)
Guarantee: Lifetime
Long product name Targus Sport Deluxe Notebook Backpac 16" Backpack case :
The short editorial description of Targus Sport Deluxe Notebook Backpac 16" Backpack case

Sport Deluxe Notebook Backpac
More>>>
Targus Sport Deluxe Notebook Backpac 16" Backpack case:
The official marketing text of Targus Sport Deluxe Notebook Backpac 16" Backpack case as supplied by the manufacturer

The Deluxe Sport Backpac appeals to today's mobile professionals with an active lifestyle and a more casual work environment. Constructed of heavy duty fabrics combined with a nylon webbing reinforcement this case offers the ultimate protection for your 16inch screen notebook. Including 3 storage pockets for accessories, books and files this has the capacity you need for any day out of the office. With padded shoulder straps for additional comfort this is your ideal backpac of choice.

* For the active professional a sporty backpac
* Padded computer compartment ensuring maximum protection for your valuable equipment
* Fits most 15, 15.4 & 16inch screen notebooks
* Padded Shoulder Straps ensuring maximum comfort whilst transporting your notebook computer
* Multiple compartments for all your files and accessories
* Heavy duty fabrics offering long lasting protection
* Waist strap included

Short summary description Targus Sport Deluxe Notebook Backpac 16" Backpack case:
This short summary of the Targus Sport Deluxe Notebook Backpac 16" Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Sport Deluxe Notebook Backpac, Backpack case, 16", 3.48 lbs (1.58 kg)

Long summary description Targus Sport Deluxe Notebook Backpac 16" Backpack case:
This is an auto-generated long summary of Targus Sport Deluxe Notebook Backpac 16" Backpack case based on the first three specs of the first five spec groups.

Targus Sport Deluxe Notebook Backpac. Case type: Backpack case, Maximum screen size: 16". Weight: 3.48 lbs (1.58 kg)

Features
Maximum screen size *
16"
Case type *
Backpack case
Material *
Nylon
Weight & dimensions
Weight
3.48 lbs (1.58 kg)
Notebook compartment dimensions (W x D x H)
14.2 x 13 x 1.97" (360 x 330 x 50 mm)
Other features
Dimensions (WxDxH)
19.7 x 17.7 x 5.51" (500 x 450 x 140 mm)
Country Distributor
United Kingdom 1 distributor(s)