location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Steelseries Apex 100 keyboard Gaming USB AZERTY French Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Steelseries Check ‘Steelseries’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Apex 100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64439
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Steelseries’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Steelseries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:49:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Steelseries Apex 100 keyboard Gaming USB AZERTY French Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB Membrane
  • - AZERTY French
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight Blue
  • - Black
Long product name Steelseries Apex 100 keyboard Gaming USB AZERTY French Black :
The short editorial description of Steelseries Apex 100 keyboard Gaming USB AZERTY French Black

Apex 100, USB, Gaming, Black
More>>>
Short summary description Steelseries Apex 100 keyboard Gaming USB AZERTY French Black:
This short summary of the Steelseries Apex 100 keyboard Gaming USB AZERTY French Black data-sheet is auto-generated and uses the product title and the first six key specs.

Steelseries Apex 100, Full-size (100%), Wired, USB, Membrane, AZERTY, Black

Long summary description Steelseries Apex 100 keyboard Gaming USB AZERTY French Black:
This is an auto-generated long summary of Steelseries Apex 100 keyboard Gaming USB AZERTY French Black based on the first three specs of the first five spec groups.

Steelseries Apex 100. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: AZERTY, Recommended usage: Gaming. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-04-27 05:16:58
Uk has collected 9 expert reviews for Steelseries Apex 100 keyboard Gaming USB AZERTY French Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
hw4all.com
Updated:
2018-08-06 21:29:42
Gaming Keyboard should be mechanical – with this statement hard to argue, and professional kibersportsmeny easily convince you of that. But what about gamers, for which mechanical models are not very accessible due to the high cost. The model number of co...
0%
Brand Image Article code product Stock Price from
Steelseries

Steelseries Apex M400 keyboard Gaming USB French Black
(show image)
64559 Apex M400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)