Steelseries logo

Steelseries Arctis 5 Headset Wired Head-band Gaming Black, White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42505
Info modified on:
06 Mar 2024, 10:52:35
Long product name Steelseries Arctis 5 Headset Wired Head-band Gaming Black, White:

7.1, 40mm, 20 - 22000 Hz, 98db, 32 Ohm, 100Hz - 10000Hz microphone, 2200 Ohm, -48 db, USB / 3.5mm, 3m, White

Short summary description Steelseries Arctis 5 Headset Wired Head-band Gaming Black, White:

Steelseries Arctis 5, Wired, Gaming, 20 - 22000 Hz, 10.8 oz (306 g), Headset, Black, White

Long summary description Steelseries Arctis 5 Headset Wired Head-band Gaming Black, White:

Steelseries Arctis 5. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 22000 Hz. Cable length: 118.1" (3 m). Weight: 10.8 oz (306 g). Product color: Black, White

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.