location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec TruePower SmartBlue 350 SL350PBLUE-EC power supply unit 350 W ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TruePower SmartBlue 350 SL350PBLUE-EC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-761345-04353-3 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 16:03:50
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Antec TruePower SmartBlue 350 SL350PBLUE-EC power supply unit 350 W ATX :
The short editorial description of Antec TruePower SmartBlue 350 SL350PBLUE-EC power supply unit 350 W ATX

Antec TruePower SmartBlue 350 SL350PBLUE-EC 350W
More>>>
Short summary description Antec TruePower SmartBlue 350 SL350PBLUE-EC power supply unit 350 W ATX:
This short summary of the Antec TruePower SmartBlue 350 SL350PBLUE-EC power supply unit 350 W ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Antec TruePower SmartBlue 350 SL350PBLUE-EC, 350 W, 230 V, Non-Modular, ATX, 50.000 h, UL, TUV, CE, CB, NEMKO

Long summary description Antec TruePower SmartBlue 350 SL350PBLUE-EC power supply unit 350 W ATX:
This is an auto-generated long summary of Antec TruePower SmartBlue 350 SL350PBLUE-EC power supply unit 350 W ATX based on the first three specs of the first five spec groups.

Antec TruePower SmartBlue 350 SL350PBLUE-EC. Total power: 350 W, AC input voltage: 230 V. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 50.000 h, Safety: UL, TUV, CE, CB, NEMKO. Weight: 4.41 lbs (2 kg). Dimensions (WxDxH): 5.51 x 5.91 x 3.39" (140 x 150 x 86 mm)

Brand Image Article code product Stock Price from
Antec

Antec TruePower TRUEBLUE 480PEC power supply unit 480 W ATX
(show image)
0-761345-07483-4 TruePower TRUEBLUE 480PEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec SL350PEC power supply unit 350 W ATX
(show image)
0-761345-04350-2 SL350PEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TruePower TRUE480PEC power supply unit 480 W ATX
(show image)
0-761345-07480-3 TruePower TRUE480PEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TruePower TRUE550PEC power supply unit 550 W ATX
(show image)
0-761345-07550-3 TruePower TRUE550PEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TruePower TRUECONTROL 550PEC power supply unit 550 W ATX
(show image)
TRUECONTROL 550PEC TruePower TRUECONTROL 550PEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TruePower SL400PEC power supply unit 400 W ATX
(show image)
0-761345-04400-4 TruePower SL400PEC 0.00
(excl. VAT)
0 (incl. VAT)