icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Antec logo

Antec TruePower TRUE480PEC power supply unit 480 W ATX

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10481
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name Antec TruePower TRUE480PEC power supply unit 480 W ATX:

Antec TruePower TRUE480PEC 480W

Short summary description Antec TruePower TRUE480PEC power supply unit 480 W ATX:

Antec TruePower TRUE480PEC, 480 W, 230 V, ATX, 80.000 h, UL, TUV, CE, CB, VDE, DEMKO, NEMKO, SEMKO, FIMKO, PC

Long summary description Antec TruePower TRUE480PEC power supply unit 480 W ATX:

Antec TruePower TRUE480PEC. Total power: 480 W, AC input voltage: 230 V. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 80.000 h, Safety: UL, TUV, CE, CB, VDE, DEMKO, NEMKO, SEMKO, FIMKO. Weight: 5.07 lbs (2.3 kg). Dimensions (WxDxH): 5.51 x 5.91 x 3.39" (140 x 150 x 86 mm)

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.