location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 2m RCA-Type Video Cable composite video cable 78.7" (2 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m RCA-Type Video Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 458764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2019 10:16:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 2m RCA-Type Video Cable composite video cable 78.7" (2 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - RCA Male
  • - RCA Male
  • - Black
Long product name C2G 2m RCA-Type Video Cable composite video cable 78.7" (2 m) Black :
The short editorial description of C2G 2m RCA-Type Video Cable composite video cable 78.7" (2 m) Black

2m Value Series RCA-Type Video Cable
More>>>
C2G 2m RCA-Type Video Cable composite video cable 78.7" (2 m) Black:
The official marketing text of C2G 2m RCA-Type Video Cable composite video cable 78.7" (2 m) Black as supplied by the manufacturer

RCA video cables from Cables To Go are designed to send the video from your DVD player, camcorder or computer to your television or receiver. These cost conscious cables are of higher quality than most standard video cables giving you crisp, clear picture for less. The connectors are colour-coded for easy installation and identification and provide excellent strain relief.

Short summary description C2G 2m RCA-Type Video Cable composite video cable 78.7" (2 m) Black:
This short summary of the C2G 2m RCA-Type Video Cable composite video cable 78.7" (2 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 2m RCA-Type Video Cable, 78.7" (2 m), RCA, RCA, Male, Male, Black

Long summary description C2G 2m RCA-Type Video Cable composite video cable 78.7" (2 m) Black:
This is an auto-generated long summary of C2G 2m RCA-Type Video Cable composite video cable 78.7" (2 m) Black based on the first three specs of the first five spec groups.

C2G 2m RCA-Type Video Cable. Cable length: 78.7" (2 m), Connector 1: RCA, Connector 2: RCA. Weight: 2.29 oz (65 g)

Features
Cable length *
78.7" (2 m)
Connector 1 *
RCA
Connector 2 *
RCA
Connector 1 gender *
Male
Features
Connector 2 gender *
Male
Product color *
Black
Weight & dimensions
Weight
2.29 oz (65 g)
Country Distributor
United Kingdom 1 distributor(s)