location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh PJ X6180N data projector Standard throw projector 6000 ANSI lumens 3LCD XGA (1024x768) White, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ X6180N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ X6180N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311872020 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh PJ X6180N data projector Standard throw projector 6000 ANSI lumens 3LCD XGA (1024x768) White, Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White, Black
  • - 3LCD 6000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 4:3 2000:1
  • - Screen size compatibility: 40 - 500"
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 464 W
Long product name Ricoh PJ X6180N data projector Standard throw projector 6000 ANSI lumens 3LCD XGA (1024x768) White, Black :
The short editorial description of Ricoh PJ X6180N data projector Standard throw projector 6000 ANSI lumens 3LCD XGA (1024x768) White, Black

6000 AL, 3LCD, 330W, XGA (1024x768), NTSC/PAL/SECAM, 1.2-30.8 m, HDMI, USB, Gigabit Ethernet
More>>>
Ricoh PJ X6180N data projector Standard throw projector 6000 ANSI lumens 3LCD XGA (1024x768) White, Black:
The official marketing text of Ricoh PJ X6180N data projector Standard throw projector 6000 ANSI lumens 3LCD XGA (1024x768) White, Black as supplied by the manufacturer

Ricoh’s versatile installation projectors meet the need for bright, engaging multimedia content in lecture halls, classrooms and conference rooms for 30 to 100 people. With an impressive 6000/5500 lumens output, the XGA/WXGA models deliver outstanding image quality under any lighting conditions and can project onto screens as large as 500 inches (diagonal).

- Projects onto screens from 30 to 500 inches in size.
- Optional wireless network connectivity for flexible positioning.
- A choice of five versatile lenses for any installation.
- Keystone correction rectifies image distortion.
- Vertical / horizontal lens shift changes projection without moving the projector.
- 360 degree installation angle allows vertical projection.

Short summary description Ricoh PJ X6180N data projector Standard throw projector 6000 ANSI lumens 3LCD XGA (1024x768) White, Black:
This short summary of the Ricoh PJ X6180N data projector Standard throw projector 6000 ANSI lumens 3LCD XGA (1024x768) White, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh PJ X6180N, 6000 ANSI lumens, 3LCD, XGA (1024x768), 2000:1, 4:3, 40 - 500"

Long summary description Ricoh PJ X6180N data projector Standard throw projector 6000 ANSI lumens 3LCD XGA (1024x768) White, Black:
This is an auto-generated long summary of Ricoh PJ X6180N data projector Standard throw projector 6000 ANSI lumens 3LCD XGA (1024x768) White, Black based on the first three specs of the first five spec groups.

Ricoh PJ X6180N. Projector brightness: 6000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Zoom type: Manual. Analog signal format system: PAL, PAL 60, PAL M, NTSC, PAL N, NTSC 4.43, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA), 640 x 480 (VGA), 1024 x 768 (XGA), Supported video modes: 480i, 1080p, 480p, 576i, 576p, 720p, 1080i. USB connector type: USB Type-A

Projector
Screen size compatibility *
40 - 500"
Projector brightness *
6000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Horizontal scan range
15 - 108 kHz
Vertical scan range
48 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
330 W
Lamp power (economic mode)
264 W
Lens system
Focus *
Manual
Zoom capability
Yes
Zoom type
Manual
Video
Analog signal format system *
PAL, PAL 60, PAL M, NTSC, PAL N, NTSC 4.43, SECAM
Full HD *
Yes
HD-Ready
Yes
Supported graphics resolutions
1920 x 1200 (WUXGA), 640 x 480 (VGA), 1024 x 768 (XGA)
Supported video modes
480i, 1080p, 480p, 576i, 576p, 720p, 1080i
Ports & interfaces
DisplayPorts quantity
1
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
2
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
4
HDMI ports quantity *
1
USB connector type
USB Type-A
Composite video in *
1
Ports & interfaces
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
31 dB
Noise level *
38 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product color *
White, Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
464 W
Power consumption (standby) *
0.2 W
Power consumption (PowerSave)
372 W
Weight & dimensions
Width
19.6" (499 mm)
Depth
14.1" (359 mm)
Height
5.67" (144 mm)
Weight *
17 lbs (7.7 kg)
Packaging content
Handheld remote control *
Yes
Cables included
VGA, AC
Quick start guide
Yes
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)